EN
  • EN
  • DE

LBA110E

Part No LBA110E
Manufacturer IXYS
Catalog OEM Parts (J - L)
Description LBA110E Clare
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068786-LBA110E
Categories OEM Parts(J-L)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LBA110E CAD Model

Description

The LBA110E is a single-pole, normally open (1-Form-A) solid state relay (SSR) manufactured by IXYS Integrated Circuits Division (formerly Clare, Inc.). It's designed for a wide range of applications requiring reliable, isolated switching of AC or DC loads. This SSR utilizes optocoupler technology for galvanic isolation between the control input and the load, offering excellent noise immunity and long-term reliability.

Applications:

  • Telecommunications: Used in telecom switching equipment for signal routing and isolation.
  • Instrumentation: Employed in test and measurement equipment for switching signals and controlling loads.
  • Industrial control: Controls various industrial loads such as solenoids, valves, and small motors.
  • Security systems: Used for switching alarm circuits and controlling access control systems.
  • Medical equipment: Provides isolated switching in medical devices to ensure patient safety.

Features:

  • Single-pole, normally open (1-Form-A) configuration: Provides simple on/off switching.
  • Optically isolated: Offers galvanic isolation between the control input and the load.
  • AC/DC operation: Can switch both AC and DC loads.
  • Low on-resistance: Minimizes power dissipation and voltage drop across the relay.
  • High isolation voltage: Provides excellent isolation between the control and load circuits.
  • Surface mount package: Allows for compact circuit designs.

Benefits:

  • High reliability: Solid-state design eliminates mechanical wear and tear, resulting in long-term reliability.
  • Fast switching speed: Offers faster switching speeds compared to electromechanical relays.
  • Excellent isolation: Provides a high level of isolation between the control and load circuits, improving safety and noise immunity.
  • Low power consumption: Requires minimal input current to activate the relay.
  • Compact size: Small footprint allows for use in space-constrained applications.

Additional Details:

The LBA110E typically features an input control voltage range of around 3V to 32V DC, requiring only a small input current (typically a few milliamps) to activate the relay. The load voltage rating is usually up to a few hundred volts AC or DC, and the load current rating varies depending on the specific part number, often up to a few hundred milliamps. The isolation voltage is typically several kilovolts, providing excellent protection against voltage transients and noise. The low on-resistance minimizes power dissipation and voltage drop, improving the efficiency of the application. The LBA110E is commonly available in a small outline package (SOP) or similar surface-mount package. This solid state relay is designed for applications requiring reliable, isolated switching with high speed and low power consumption.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Samsung
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Hewlett Packard
Aruba Airwave DL360 ENT HW Appliance
Need more? Email Us
Lucent
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
TT Electronics
Need more? Email Us
TT Electronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9148 $59.4620
155+ $0.7508 $116.3740
240+ $0.7265 $174.3600
330+ $0.7034 $232.1220
425+ $0.6803 $289.1275
570+ $0.6098 $347.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess