Products specifications Report Issue?

Mounting Type Surface Mount
Circuit SPST-NO (1 Form A) x 2
Output Type AC, DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 100 V
Load Current 300 mA
On-State Resistance (Max) 8 Ohms
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 85°C
Case / Package 8-SMD (0.300", 7.62mm)
Supplier Device Package 8-Flatpack
Approval Agency CSA, TUV, UL
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1503219-LAA108P
Ultra Librarian 3D Model Ultra Librarian LAA108P CAD Model

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ECAD model for LH1521AB
Vishay
SMD-8 SSR 2 FORM A
Need more? Email Us
ECAD model for LH1513AAC
Infineon Technologies
Need more? Email Us
ECAD model for LH1541AAB
Panasonic
SSR RELAY SPST-NO 700MA 0-400V
Lowest to $7.8446
ECAD model for AQZ104
Vishay
SMD-6 SSR 1 FORM B 3750 VRMS
Lowest to $5.0214
ECAD model for LH1501BAB
Vishay
SMD-6 SSR 1 FORM A
Lowest to $3.2286
ECAD model for LH1540AABTR
Infineon Technologies
Need more? Email Us
ECAD model for LH1531AB
NEC
Relay SSR 50mA 1.4V DC-IN 2.5A 60V AC/DC-OUT 6-Pin PDIP Magazine
Need more? Email Us
ECAD model for PS710B-1A-A
Infineon Technologies
Need more? Email Us
ECAD model for LH1536AAB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention