EN
  • EN
  • DE

IXYN140N120A4

Part No IXYN140N120A4
Manufacturer IXYS
Catalog IGBTs - Modules
Description IGBT 140A 1200V SOT227B MINIBLOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202368-IXYN140N120A4
Manufacturer IXYS
Category Discrete Semiconductor Products- Transistors- IGBTs IGBT Modules
Series XPT™, GenX4™
Package Tube
Product Status Active
IGBT Type PT
Configuration Single
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Ultra Librarian 3D Model Ultra Librarian IXYN140N120A4 CAD Model

Description

The XPT™, GenX4™ Single IGBT Module is a high-quality semiconductor product manufactured by IXYS.

  • Series: XPT™, GenX4™
  • Application: IGBT (Insulated Gate Bipolar Transistor)
  • Package: Tube
  • Configuration: Single IGBT
  • Mounting Type: Chassis Mount
  • Operating Temperature: -55°C to 175°C
  • Component Status: Active

You May Also Be Interested in

Powerex Inc.
IGBT MOD 1200V 50A 355W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 300A 2100W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 75A 600W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 200A 1130W
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 200A 650W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 75A 600W
Lowest to $181.3304
Powerex Inc.
IGBT MOD 1200V 100A 620W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 600A 2080W
Lowest to $200.0395
Powerex Inc.
IGBT MOD 1400V 300A 2100W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess