Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 1000V
Id - Continuous Drain Current 1.5A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 11Ohm at 1A, 10V
Gate Source Voltage(th) (Maximum) at Id 4.5V at 25μA
Gate Charge (Qg) (Maximum) at Vgs 14.5nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 400pF at 25V
Power Dissipation (Maximum) 54W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220AB
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1191280-IXTP1N100
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IXTP1N100 CAD Model

Description

The IXYS IXTP1N100 is a MOSFET that has a transistor polarity of N-Channel.

  • Transistor Polarity: N-Channel
  • Package: TO-220AB
  • Category: Discrete Semiconductor Product
  • Supply and Demand Status: Balanced
  • Manufacturer: IXYS

You May Also Be Interested in

Vishay
Power MOSFET | MOSFET N-CH 60V 14A DPAK
Lowest to $0.2525
ECAD model for IRLR024TR
Vishay
Power MOSFET(Vdss=900V, Rds(on)=8.0ohm, Id=1.7A) | MOSFET N-CH 900V 1.7A TO-220AB
Lowest to $0.9417
ECAD model for IRFBF20
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 60V 34.5A 8-Pin DFN-A EP T/R / 60V N-Channel MOSFET | MOSFET N-CH 60V 10A 8DFN
Lowest to $0.1910
ECAD model for AON7246
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 100V 12A TO220FP
Need more? Email Us
ECAD model for IRLI530NPBF
ON Semiconductor
500V N-Channel MOSFET | MOSFET N-CH 500V 16A TO-3P
Lowest to $6.2016
ECAD model for FQA16N50
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 25V 57A IPAK
Need more? Email Us
ECAD model for IRLU8259PBF
ON Semiconductor
200V N-Channel MOSFET | MOSFET N-CH 200V 3.6A TO-220
Lowest to $0.3661
ECAD model for FQP4N20
Infineon Technologies
HEXFET®Power MOSFET | MOSFET N-CH 40V 10A 8-SOIC
Need more? Email Us
ECAD model for IRF7471PBF
ON Semiconductor
P-Channel Power MOSFET | MOSFET P-CH 12V 9A MCPH6
Lowest to $0.5216
ECAD model for MCH6351-TL-W

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.1995 $67.5935
31+ $4.2663 $132.2553
47+ $4.1330 $194.2510
65+ $3.9997 $259.9805
84+ $3.8664 $324.7776
112+ $3.4663 $388.2256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 745 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention