Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Circuit 4PST-3NC/1NO
Switch Function On-Off, Off-On
Current Rating (Amps) 5A (AC), 2A (DC)
Ingress Protection IP66 - Dust Tight, Water Resistant
Operating Temperature -25°C ~ 80°C
Ultra Librarian 3D Model Ultra Librarian 44506-2030 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CABLE PULL SWITCH 4NC 6A 120V
Need more? Email Us
ECAD model for ER1032-042NEL-QD
Telemecanique Sensors
CABLE PULL SWITCH 1NC 3A 240V
Need more? Email Us
ECAD model for XY2CE2A150H7
Telemecanique Sensors
CABLE PULL SWITCH 2NC 3A 240V
Need more? Email Us
ECAD model for XY2CE2A296
Telemecanique Sensors
CABLE PULL SWITCH 1NC 3A 240V
Need more? Email Us
ECAD model for XY2CE1A250
Telemecanique Sensors
CABLE PULL SWITCH 1NC 3A 240V
Need more? Email Us
ECAD model for XY2CH33010
Telemecanique Sensors
CABLE PULL SWITCH 2NC 3A 240V
Need more? Email Us
ECAD model for XY2CH13270H7
Telemecanique Sensors
CABLE PULL SWITCH 2NC 3A 240V
Need more? Email Us
ECAD model for XY2CH13270
Telemecanique Sensors
CABLE PULL SWITCH 2NC 3A 240V
Need more? Email Us
ECAD model for XY2CE2A290
Telemecanique Sensors
CABLE PULL SWITCH 1NC 3A 240V
Need more? Email Us
ECAD model for XY2CH13150H7

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention