EN
  • EN
  • DE

IXSH40N60B

Part No IXSH40N60B
Manufacturer IXYS
Catalog IGBTs - Single
Description High Speed IGBT | IGBT 600V 75A 280W TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Status Obsolete
IGBT Type PT
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 75A
Current - Collector Pulsed (Icm) 150A
Vce(on) (Maximum) at Vge, Ic 2.2V at 15V, 40A
Maximum Power 280W
Switching Energy 1.8mJ (off)
Input Type Standard
Gate Charge 190nC
Td (on/off) at 25°C 50ns/110ns
Test Condition 480V, 40A, 2.7Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247AD (IXSH)
Family Part Number IXS*40N60
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1191224-IXSH40N60B
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXSH40N60B CAD Model

Description

The IXSH40N60B is a high-voltage, high-speed IGBT (Insulated Gate Bipolar Transistor) manufactured by IXYS. This IGBT is designed for high-power switching applications, combining the advantages of MOSFETs and bipolar transistors. It is commonly used in inverters, motor drives, and power supplies.

Applications:

  • Inverters: Used in inverters for converting DC power to AC power.
  • Motor Drives: Controls the speed and torque of electric motors.
  • Uninterruptible Power Supplies (UPS): Provides backup power in case of a power outage.
  • Welding Equipment: Used in welding machines for controlling the welding current.
  • Induction Heating: Implemented in induction heating systems for heating metals.

Features:

  • High Voltage Capability: Withstands high voltages, suitable for high-power applications.
  • High Current Capability: Handles high currents without damage.
  • Fast Switching Speed: Enables high-frequency operation.
  • Low Saturation Voltage: Minimizes power loss and improves efficiency.
  • Easy to Drive: Requires a simple gate drive circuit.

Benefits:

  • Improved Efficiency: Reduces power loss and improves overall system efficiency.
  • Faster Switching: Enables high-frequency operation for demanding applications.
  • Enhanced Reliability: Withstands high voltages and currents, ensuring reliable performance.
  • Simplified Design: Requires a simple gate drive circuit, simplifying the design process.
  • Reduced Heat Dissipation: Minimizes heat generation, improving thermal management.

Additional Details: The IXSH40N60B typically features a collector-emitter voltage of 600V and a continuous collector current of 40A. The gate-emitter voltage is usually ±20V. The operating temperature range is commonly from -55°C to +150°C. It is often available in a TO-247 package. This IGBT is compliant with industry standards for safety and performance, making it a reliable choice for demanding high-power applications.

You May Also Be Interested in

Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821
Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642
Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us
Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess