EN
  • EN
  • DE

IXGT64N60B3-TRL

Part No IXGT64N60B3-TRL
Manufacturer IXYS
Catalog IGBTs - Single
Description IXGT64N60B3 TRL / IGBT PT 600 V 64 A 460 W Surface Mount TO-268
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr IXYS
Series GenX3™
Package Tape & Reel (TR)
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 64 A
Current - Collector Pulsed (Icm) 400 A
Vce(on) (Max) @ Vge, Ic 1.8V @ 15V, 50A
Power - Max 460 W
Switching Energy 1.5mJ (on), 1mJ (off)
Input Type Standard
Gate Charge 168 nC
Td (on/off) @ 25°C 25ns/138ns
Test Condition 480V, 50A, 3Ohm, 15V
Reverse Recovery Time (trr) 41 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Supplier Device Package TO-268
Base Product Number IXGT64
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 238-IXGT64N60B3-TRLTR
Standard Package 400
Win Source Part Number 1038908-IXGT64N60B3-TRL
Ultra Librarian 3D Model Ultra Librarian IXGT64N60B3-TRL CAD Model

Description

IXYS GenX3™ IGBT IXGT64N60B3-TRL is a surface mount type of electronic component that is designed for transistors - IGBTs - single.

  • Maximum Collector-Emitter Breakdown Voltage: 600V
  • Power: 460W
  • Current-Collector (Ic) (Max): 64A
  • Vce(on) (Max) @ Vge, Ic: 1.8V @ 15V, 50A
  • Gate Charge: 168 nC
  • Switching Energy: 1.5mJ (on), 1mJ (off)
  • IGBT Type: N-Channel
  • Input Type: Standard
  • Manufacturer: IXYS
  • Package: TO-268

You May Also Be Interested in

Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Infineon Technologies
27.5W 16A 650V FS (Field Stop) TO-220F Single IGBTs RoHS
Lowest to $1.1642
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
Infineon Technologies
IKW30N65ES5 Infineon Technologies IGBTs Trenchstop 5 IGBT datasheet, inventory, & pricing.
Lowest to $3.4926
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362
Silan
TO-3P-3 Single IGBTs RoHS
Lowest to $1.0187
Sanken
TO-252-2L Single IGBTs RoHS
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess