EN
  • EN
  • DE

IXFM6N100

Part No IXFM6N100
Manufacturer IXYS
Catalog OEM Parts (F - I)
Description Trans MOSFET N-CH Si 1KV 6A 3-Pin(2+Tab) TO-204AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 6 A
Drain to Source Breakdown Voltage 1 kV
Drain to Source Resistance 2 Ω
Element Configuration Single
Fall Time 60 ns
Gate to Source Voltage (Vgs) 20 V
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Number of Pins 3
Power Dissipation 180 W
Rise Time 40 ns
RoHS Compliant
Turn-Off Delay Time 100 ns
Win Source Part Number 1023965-IXFM6N100
Categories OEM Parts(F-I)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IXFM6N100 CAD Model

Description

This electronic component is a power MOSFET transistor with a drain to source breakdown voltage of 1 kV and a continuous drain current (ID) of 6 A.

  • Drain to Source Breakdown Voltage: 1 kV
  • Continuous Drain Current (ID): 6 A
  • Manufacturer: IXYS
  • Win Source Part Number: 1023965-IXFM6N100
  • Power Dissipation: 180 W
  • Number of Pins: 3
  • Turn-Off Delay Time: 100 ns
  • Drain to Source Resistance: 2 Ω
  • Category: OEM Parts(F-I)
  • Popularity: Low
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 150°C
  • RoHS Compliant: Yes

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Panasonic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess