EN
  • EN
  • DE

IXFK150N15

Part No IXFK150N15
Manufacturer IXYS
Catalog FETs - Single
Description HiPerFET Power MOSFETs | MOSFET N-CH 150V 150A TO-264
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 150V
Id - Continuous Drain Current 150A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 12.5mOhm at 75A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 8mA
Gate Charge (Qg) (Maximum) at Vgs 360nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 9100pF at 25V
Power Dissipation (Maximum) 560W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-264AA (IXFK)
Manufacturer Package TO-264-3, TO-264AA
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1191080-IXFK150N15
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXFK150N15 CAD Model

Description

The IXFK150N15 is a MOSFET transistor designed for use in discrete semiconductor products.

  • Drain-Source Breakdown Voltage: It has a drain-source breakdown voltage of 150V.
  • Continuous Drain Current: It has a continuous drain current of 150A.
  • Power Dissipation: The maximum power dissipation is 560W.
  • Package: It comes in a TO-264-3 or TO-264AA package.
  • Gate-Source Voltage: The gate-source voltage is ±20V.
  • Input Capacitance: The input capacitance is 9100pF @ 25V.
  • Drive Voltage: The drive voltage (max Rds on, min Rds on) is 10V.
  • Temperature Range: The temperature range for operation is -55°C to 150°C.
  • Gate-Source Voltage(th) (Maximum) @ Id: 4V @ 8mA.
  • Gate Charge (Qg) (Maximum) @ Vgs: 360nC @ 10V.
  • Rds On (Maximum) @ Id, Vgs: 12.5mOhm @ 75A, 10V.
  • Supply: The IXFK150N15 is supplied in a tube and has a mounting style of through hole.

You May Also Be Interested in

IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess