EN
  • EN
  • DE

IXFB82N60Q3

Part No IXFB82N60Q3
Manufacturer IXYS
Catalog Transistors – FETs, MOSFETs – Single
Description MOSFET N-CH 600V 82A PLUS264
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 82A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 75mOhm @ 41A, 10V
Vgs(th) (Max) @ Id 6.5V @ 8mA
Gate Charge (Qg) (Max) @ Vgs 275 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 13500 pF @ 25 V
Power Dissipation (Max) 1560W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package PLUS264™
Case / Package TO-264-3, TO-264AA
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1495064-IXFB82N60Q3
Ultra Librarian 3D Model Ultra Librarian IXFB82N60Q3 CAD Model

Description

N

You May Also Be Interested in

IXYS
MOSFET N-CH 200V 70A TO268
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 600V 50A TO268
Need more? Email Us
Infineon Technologies
MOSFET N-CH 650V 18A TO220-FP
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 60V 13A PWRDI3333
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 650V 35A TO220SIS
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 75V 520A PLUS247-3
Need more? Email Us
IXYS
MOSFET N-CH 1200V 1.4A TO220AB
Need more? Email Us
Infineon Technologies
MOSFET N-CH 60V 45A TO220-FP
Need more? Email Us
Microchip Technology
MOSFET N-CH 200V 100A TO264
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess