EN
  • EN
  • DE

APT20M22LVFRG

Part No APT20M22LVFRG
Manufacturer Microchip Technology
Catalog Transistors – FETs, MOSFETs – Single
Description MOSFET N-CH 200V 100A TO264
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 200 V
Current - Continuous Drain (Id) @ 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 22mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id 4V @ 2.5mA
Gate Charge (Qg) (Max) @ Vgs 435 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 10200 pF @ 25 V
Power Dissipation (Max) 520W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-264 [L]
Case / Package TO-264-3, TO-264AA
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1494887-APT20M22LVFRG
Ultra Librarian 3D Model Ultra Librarian APT20M22LVFRG CAD Model

Description

N

You May Also Be Interested in

IXYS
MOSFET N-CH 1200V 1.4A TO220AB
Need more? Email Us
IXYS
MOSFET N-CH 500V 16A TO220AB
Need more? Email Us
IXYS
MOSFET N-CH 1000V 15A TO268
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH 100V 210A SOT227B
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 500V 3A DPAK
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 60V 13A PWRDI3333
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 75V 520A PLUS247-3
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 600V 50A TO268
Need more? Email Us
IXYS
MOSFET N-CH 40V 600A 24SMPD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess