Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr IXYS
Package Tube
Product Status Not For New Designs
Applications PWM Motor Controller
Interface Microprocessor
Voltage - Supply 4.5V ~ 5.5V
Package / Case 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-DIP
Mounting Type Through Hole
Base Product Number IXDP610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 21
Win Source Part Number 1066168-IXDP610PI
Ultra Librarian 3D Model Ultra Librarian IXDP610PI CAD Model

Description

The IXDP610PI is a microprocessor interface IC designed for use in PWM motor controller applications.

  • Voltage Supply Range: 4.5V to 5.5V
  • Mounting: Through hole
  • Package: 18-DIP package
  • Standard Package: 21 pieces
  • Series: IXDP610 series from IXYS
  • Status: Not for new designs

You May Also Be Interested in

Texas Instruments
TLK4201EA 4.25 GBPS CABLE AND PC / Interface
Need more? Email Us
ECAD model for TLK4201EARGTT
Renesas Electronics America
IC INTFACE SPECIALIZED 484FCBGA
Lowest to $407.7660
ECAD model for 89HPES16H16ZABR
Monolithic Power Systems Inc.
Lowest to $0.7321
ECAD model for MP1251DS
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Interface 32-TQFN (3x6)
Need more? Email Us
ECAD model for PI3HDMI511AZLEX
Melexis Technologies NV
IC INTERFACE SPECIALIZED 28QFN / LIN Controller Interface 28-QFN (5x5)
Lowest to $67.4341
ECAD model for MLX80105KLQ-EAA-000-SP
Microchip Technology
Need more? Email Us
ECAD model for SLC88B17
ON Semiconductor
Lowest to $3.1202
ECAD model for LA73026AV
Texas Instruments
IC INTFACE SPECIALIZED 64HTQFP / Automotive Interface 64-HTQFP (10x10)
Lowest to $23.9394
ECAD model for SN65DSI84TPAPRQ1
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip Interface 32-SOIC-EP
Lowest to $12.2975
ECAD model for MCZ33905DS5EK

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention