EN
  • EN
  • DE

IXA12IF1200PB

Part No IXA12IF1200PB
Manufacturer IXYS
Catalog IGBTs - Single
Description Easy paralleling due to the positive temperature coefficient of the on-state voltage | IGBT 1200V 20A 85W TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
IGBT Type PT
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 20A
Vce(on) (Maximum) at Vge, Ic 2.1V at 15V, 10A
Maximum Power 85W
Switching Energy 1.1mJ (on), 1.1mJ (off)
Input Type Standard
Gate Charge 27nC
Test Condition 600V, 10A, 100Ohm, 15V
Reverse Recovery Time (trr) 350ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1190917-IXA12IF1200PB
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXA12IF1200PB CAD Model

Description

The IXA12IF1200PB is an IGBT module manufactured by IXYS.

  • Maximum Current: 20A
  • Maximum Voltage: 1200V
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 50
  • MSL Level: 1 (unlimited)
  • Maximum Power: 85W
  • Vce(on) (Maximum) @ Vge, Ic: 2.1V @ 15V, 10A
  • Package: TO-220AB
  • Temperature Range: -40°C to 150°C

You May Also Be Interested in

Infineon Technologies
IGBT Modules RoHS
Lowest to $156.7165
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821
Infineon Technologies
450A 3.3kV FS (Field Stop) IGBT Modules RoHS
Lowest to $927.4627
Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568
Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508
Sanken
TO-252-2L Single IGBTs RoHS
Lowest to $2.9105
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4167 $54.1670
23+ $4.4445 $102.2235
35+ $4.3056 $150.6960
48+ $4.1667 $200.0016
63+ $4.0278 $253.7514
84+ $3.6111 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess