EN
  • EN
  • DE

MAX98372ETJ+T

Part No MAX98372ETJ+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type Class D
Output Type 1-Channel (Mono)
Voltage - Supply 5.5V ~ 18V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 32-TQFN (5x5)
Package / Case 32-WFQFN Exposed Pad
Base Product Number MAX98372
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1075877-MAX98372ETJ+T
Ultra Librarian 3D Model Ultra Librarian MAX98372ETJ+T CAD Model

Description

Maxim Integrated MAX98372ETJ+T Digital Audio Amplifier

The MAX98372ETJ+T from Maxim Integrated is a high-efficiency, mono Class D audio amplifier designed to deliver outstanding audio performance for a wide range of consumer electronics. This compact, yet powerful, audio solution is perfect for applications such as portable speakers, soundbars, and personal audio devices where space is at a premium and quality cannot be compromised.

Featuring an integrated digital audio interface, the MAX98372ETJ+T supports I2S data and is capable of handling up to 32 bits of audio data with sample rates up to 96kHz. This capability ensures high-fidelity sound reproduction, enabling users to experience their audio content with crystal clear quality and depth.

One of the key features of the MAX98372ETJ+T is its high efficiency, which not only conserves power but also reduces thermal challenges in design. With a built-in Class D amplifier, this component can drive up to 2.5W into a 4Ω load while maintaining excellent audio performance and low distortion. This makes it an ideal choice for applications where power efficiency is critical, such as battery-powered devices.

The amplifier also boasts a wide range of integrated features that enhance its performance and ease of use. These include a programmable digital audio processor with bass boost, volume control, and dynamic range compression, which can be customized to suit specific audio profiles and preferences. Additionally, the MAX98372ETJ+T offers comprehensive protection against faults such as overcurrent, overvoltage, undervoltage, and overheating, ensuring reliable operation under various conditions.

Designed with a small footprint in mind, the MAX98372ETJ+T comes in a compact, 32-pin TQFN package with a side-wettable flank, making it suitable for automated optical inspection (AOI) processes in manufacturing. This feature streamlines production and helps manufacturers maintain high quality standards while reducing assembly costs.

In summary, the MAX98372ETJ+T from Maxim Integrated is a versatile and powerful audio amplifier that provides exceptional audio quality, high efficiency, and a host of integrated features, all packed into a space-saving design. It is an excellent choice for designers looking to enhance the audio experience in their next-generation consumer electronics.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess