Products specifications

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr IXYS
Series HiPerFRED™
Package Tube
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology Standard
Voltage - DC Reverse (Vr) (Max) 300 V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.27 V @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 35 ns
Current - Reverse Leakage @ Vr 1 µA @ 300 V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number DPG20C300
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
California Prop 65 Warning Information
Win Source Part Number 585782-DPG20C300PB
Ultra Librarian 3D Model Ultra Librarian DPG20C300PB CAD Model

Description

The HiPerFRED™ series diode array with the part number 585782-DPG20C300PB is a fast recovery diode array designed for rectification applications.

  • Maximum DC Reverse Voltage (Vr): 300V
  • Maximum Forward Voltage (Vf): 1.27V @ 10A
  • Reverse Recovery Time (trr): 35ns
  • Average Rectified Current (Io) per Diode: 10A
  • Diode Configuration: 1 pair common cathode
  • Mounting Type: Through-Hole
  • Package: TO-220-3
  • Package Quantity: 50 pcs (Tube)
  • Operating Temperature Range: -55°C to 175°C
  • Manufacturer: IXYS

You May Also Be Interested in

ON Semiconductor
DIODE GEN PURP 100V 200MA SC88
Lowest to $0.3265
ECAD model for NSVBAS16W1T1G
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 1200V TO247
Lowest to $23.6311
ECAD model for SCS230KE2C
Vishay
DIODE ARRAY SCHOTTKY 45V D2PAK / Schottky Rectifier, 2 x 10 A
Need more? Email Us
ECAD model for 20CTQ045STRL
Vishay
DIODE SCHOTTKY 20A 120V TO-220AB
Need more? Email Us
ECAD model for V20M120C-M3/4W
STMicroelectronics
DIODE MODULE 200V 50A ISOTOP / Ultrafast recovery diode
Need more? Email Us
ECAD model for STTH10002TV2
Yangzhou yangjie electronic co., ltd
SCHOTTKY DIODE 200V 10A TO-252
Lowest to $0.1744
ECAD model for MBR10200CDS
Micro Commercial Co
Interface
Need more? Email Us
ECAD model for MBRD10100CT-TP
Diodes Incorporated
HIVOLT SWITCHING DIODE BVR > 100
Need more? Email Us
ECAD model for MMBD2004SQ-7-F
Vishay
DIODE ARRAY GP 200V 6A DPAK / Switch-mode Power Rectifier
Lowest to $0.3642
ECAD model for MURD620CT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2455 $51.6465
55+ $1.8425 $101.3375
85+ $1.7849 $151.7165
116+ $1.7273 $200.3668
150+ $1.6697 $250.4550
201+ $1.4970 $300.8970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,003 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention