Products specifications

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Array 1 Pair Common Cathode Standard 300 V 25A Through Hole TO-247-3
Manufacturer STMicroelectronics
Series ECOPACK®2
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247
Family Name STTH50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-14235-5, -497-14235-5, 497-STTH50W03CW, 497-14235-5-ND
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898478-STTH50W03CW
Ultra Librarian 3D Model Ultra Librarian STTH50W03CW CAD Model

Description

The STTH50W03CW, manufactured by STMicroelectronics, is a cutting-edge high voltage power rectifier designed to meet the demanding requirements of modern electronic equipment. This robust component is engineered for high efficiency and reliability in a variety of applications, including switch-mode power supplies, welding equipment, and other high-frequency converters.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage of up to 300V, the STTH50W03CW is suitable for high voltage applications, ensuring stable performance under stressful conditions.
  • Ultra-Fast Switching: The device offers ultra-fast switching with a low reverse recovery time, making it ideal for high-efficiency power supplies and reducing switching losses.
  • High Surge Current Capability: Its ability to handle high surge currents makes it an excellent choice for applications that experience transient overloads, ensuring a longer lifespan and reliability.
  • Low Thermal Resistance: The STTH50W03CW boasts a low thermal resistance, which contributes to its excellent thermal performance and stability in operation.
  • Insulated Package: The component comes in an insulated TO-247 package, providing electrical insulation rated at 2500V RMS. This feature simplifies the design of the circuit as no additional insulation is required.

Applications

The versatile nature of the STTH50W03CW allows it to be used in a diverse range of applications. It is particularly well-suited for:

  • Power management systems
  • High-frequency inverters
  • Freewheeling diodes in converters
  • Power factor correction circuits
  • Snubber diodes

Product Summary

The STTH50W03CW is a testament to STMicroelectronics' commitment to providing high-quality, reliable components for the electronics industry. With its high reverse voltage capability, ultra-fast switching, high surge current capability, low thermal resistance, and insulated package, the STTH50W03CW is designed to enhance the performance and reliability of a wide range of high voltage applications.

You May Also Be Interested in

STMicroelectronics
DIODE MODULE GP 600V 30A ISOTOP
Lowest to $35.7252
ECAD model for STTH6006TV1
Micro Commercial Co
Interface
Need more? Email Us
ECAD model for MBRD10100CT-TP
Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Lowest to $0.0348
ECAD model for BAS40WT-05
Taiwan Semiconductor
DIODE ARRAY GP 100V 200MA SOT23
Lowest to $0.0139
ECAD model for MMBD4148CA RFG
Vishay
DIODE ARRAY GP 100V 5A TO277A
Need more? Email Us
ECAD model for VS-10CSH01-M3/86A
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 650V TO247 / SiC Schottky Barrier Diode
Lowest to $30.5454
ECAD model for SCS240AE2C
Vishay
DIODE ARRAY SCHOTTKY 45V D2PAK / Schottky Rectifier, 2 x 10 A
Need more? Email Us
ECAD model for 20CTQ045STRL
ON Semiconductor
DIODE ARRAY GP 100V 215MA SC70-3 / Dual Serise Switching Diodes
Need more? Email Us
ECAD model for BAV99RWT1
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single TO-
Lowest to $0.2016
ECAD model for MBR10100CDS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9239 $52.6302
42+ $2.3991 $100.7622
65+ $2.3241 $151.0665
89+ $2.2491 $200.1699
115+ $2.1742 $250.0330
154+ $1.9493 $300.1922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention