EN
  • EN
  • DE

DE150-501N04A

Part No DE150-501N04A
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description RF MOSFET N-CHANNEL DE150
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001154-DE150-501N04A
Manufacturer IXYS-RF
Category Discrete Semiconductor Products- Transistors- FETs, MOSFETs- RF FETs, MOSFETs
Series DE
Package Tube
Package / Case 6-SMD, Flat Lead Exposed Pad
Package / Case DE150
Product Status Obsolete
Base Product Number DE150
Ultra Librarian 3D Model Ultra Librarian DE150-501N04A CAD Model

Description

The IXYS DE150-501N04A is a high-power RF MOSFET designed for high-frequency applications. It is characterized by its high gain, low input capacitance, and robust construction, making it suitable for use in various RF power amplifiers and high-frequency switching applications.

Applications:

  • RF Power Amplifiers
  • High-Frequency Switching Power Supplies
  • Industrial Heating Equipment
  • Medical RF Applications
  • Broadcast Transmitters
  • Radar Systems

Features:

  • High Gain: Provides significant amplification of RF signals.
  • Low Input Capacitance: Minimizes input impedance and improves high-frequency performance.
  • High Breakdown Voltage: Allows for operation at high voltage levels.
  • Robust Construction: Withstands harsh environments and high power levels.
  • Silicon MOSFET Technology: Provides excellent linearity and efficiency.

Benefits:

  • Improved RF Performance: High gain and low input capacitance contribute to better signal amplification.
  • Enhanced Reliability: Robust construction ensures long-term performance in demanding applications.
  • Simplified Circuit Design: High gain simplifies the design of RF amplifier circuits.
  • Reduced Size and Weight: Allows for more compact and lightweight designs.
  • Efficient Power Conversion: High efficiency minimizes power loss and heat generation.

Additional Details:

This RF MOSFET is typically packaged in a high-power package designed for efficient heat dissipation. It has a drain-source voltage (Vds) rating of around 150V and can handle continuous drain currents (Id) of up to several amperes. The gate threshold voltage (Vgs(th)) is typically a few volts. It's crucial to consult the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions. The datasheet will provide information on thermal resistance, maximum junction temperature, and safe operating area. Proper heat sinking is essential to ensure the MOSFET operates within its safe operating limits and to prevent thermal damage. This part number also specifies the product comes in a specific package, likely designed for optimal thermal performance when mounted to a heatsink. Often used in applications around 50MHz. It is important to review application notes regarding optimal gate bias circuitry.

You May Also Be Interested in

Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
N-Channel 40V 3.6A 1.3W Surface Mount SOT-23
Lowest to $0.1165
Vishay
MOSFETs -40V Vds +/-20V Vgs AEC-Q101 Qualified
Lowest to $0.3493
Infineon Technologies
P-Channel 60V 12.7A 63W Surface Mount TO-252-3
Lowest to $0.4948
Infineon Technologies
BSS806NE H6327 Infineon Technologies MOSFETs N-Ch 20V 2.3A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V DFM6
Need more? Email Us
Microchip Technology
RF MOSFET 50V 4SMD
Need more? Email Us
Infineon Technologies
120V 237A 4V 375W 3mΩ@10V 1 N-channel N-Channel HSOF-8 Single FETs, MOSFETs RoHS
Lowest to $4.0747
Microchip Technology
RF MOSFET 50V T2
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess