Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC
Package Tube
Product Status Active
Mounting Type Through Hole
Circuit SPST-NO (1 Form A)
Output Type AC, Zero Cross
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 400 V
Load Current 1 A
Termination Style PC Pin
Package / Case 8-SIP, 4 Leads
Supplier Device Package 4-SIP
Base Product Number CPC1945
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 580148-CPC1945Y
Ultra Librarian 3D Model Ultra Librarian CPC1945Y CAD Model

Description

The CPC1945Y is a solid-state relay from the CPC series by IXYS.

  • Load Current: 1 A
  • Voltage Load: 0 V to 400 V
  • Voltage Input: 1.2 VDC
  • Output: AC with zero-crossing capability
  • Mounting Type: Through-hole
  • Package: 8-SIP, 4 leads
  • Packaging: Tube (25 pieces)
  • Applications: Motor control, lighting control, heating systems
  • Product Status: Active
  • Series: CPC
  • California Prop 65: Compliant

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 3A 0-60V / Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Lowest to $35.7252
ECAD model for G3VM-61ER1
Infineon Technologies
IC RELAY PHOTOVO 250V 190MA 6DIP
Lowest to $6.7875
ECAD model for PVT312PBF
Panasonic
RELAY OPTO 40VAC/DC 120MA 4-SSOP
Lowest to $2.8737
ECAD model for AQY221N2V
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 2.5A 0-40V / Solid State SPST-NO (1 Form A) 4-DIP (0.300", 7.62mm)
Lowest to $2.1940
ECAD model for TLP3554(F)
Panasonic
Solid State Relay 50mA 1.5V DC-IN 0.1A 350V AC/DC-OUT 8-Pin SOP Tube / HIGH VOLTAGE, PHOTO MOS RELAY | SSR RELAY SPST-NO 100MA 0-350V
Lowest to $7.1491
ECAD model for AQW210S
Omron
SSR RELAY SPST-NO 120MA 0-350V / Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm)
Need more? Email Us
ECAD model for G3VM-WF(TR)
Panasonic
RELAY OPTO SPST 1A 30V 4-SSOP
Lowest to $3.5726
ECAD model for AQY221R6VY
Panasonic
RELAY OPTO AC/DC 60V 500MA 4-SOP
Lowest to $0.5459
ECAD model for AQY282SZ
CEL
SSR OCMOS FET 150MA NO 6-DIP
Lowest to $1.7528
ECAD model for PS7141-1A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7224 $51.5016
22+ $4.6953 $103.2966
33+ $4.5486 $150.1038
46+ $4.4019 $202.4874
59+ $4.2551 $251.0509
79+ $3.8150 $301.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,300 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention