EN
  • EN
  • DE

CPC1943GSTR

Part No CPC1943GSTR
Manufacturer IXYS
Catalog Solid State Relays
Description OPTOCOUPLER DUAL SCR-OUT 6-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer IXYS
Packaging Reel - TR
Status Active
Circuit SPST-NO (1 Form A)
Output Type AC, Zero Cross
Load Current 500mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 400 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 6-SMD
Relay Type Relay
Win Source Part Number 118476-CPC1943GSTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPC1943GSTR CAD Model

Description

CPC1943GSTR

The CPC1943GSTR is a high-performance, solid-state relay designed to meet the demands of a variety of industrial and consumer applications. This component is known for its reliability and efficiency, combining high-speed switching capabilities with robust thermal performance.

Features and Benefits

  • High-speed switching: Provides efficient performance in time-sensitive applications.
  • Low power consumption: Ensures energy savings and enhances device longevity.
  • High noise immunity: Suitable for use in electrically noisy environments.

Applications and Projects

  • Industrial automation
  • Home appliances control
  • Telecommunications equipment
  • Consumer electronics

Additional Details: The CPC1943GSTR is packaged to offer exceptional thermal management, making it ideal for use in applications requiring reliable operation over a broad temperature range.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 5A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 3A 1-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 48-530V
Lowest to $23.1278
Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Coto Technology
SSR RELAY SPST-NO 120MA 0-350V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess