Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 4.7μF
Tolerance ±20%
Voltage Rating 10V
Type Molded
ESR 3.4 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.083" (2.11mm)
Manufacturer Size Code B
Features General Purpose
Win Source Part Number 123059-293D475X0010B2TE3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 293D475X0010B2TE3 CAD Model

Description

Product Overview

The 293D475X0010B2TE3 tantalum capacitor, rated at 4.7μF and 10V, is designed to provide exceptional performance and reliability in diverse electronic applications.

Applications

  • Data acquisition systems
  • Switch-mode power supplies
  • Medical instrumentation
  • Wearable technology

Features and Benefits

  • High volumetric efficiency
  • Stable electrical parameters over time
  • Optimized for high-frequency operations
  • RoHS compliant, ensuring minimal environmental impact

Additional Details

This capacitor is ideal for environments where space savings and high reliability are paramount, providing consistent electrical performance and durability.

You May Also Be Interested in

Vishay
CAP TANT 10UF 10% 35V 2910
Need more? Email Us
ECAD model for 195D106X9035Z2T
Kemet
CAP TANT 10UF 10% 25V 2312
Need more? Email Us
ECAD model for T495C106K025ATE275
Kemet
CAP TANT 4.7UF 10% 10V 1206
Need more? Email Us
ECAD model for T495A475K010ATE1K4
Kemet
CAP TANT 0.1UF 10% 35V RADIAL
Need more? Email Us
ECAD model for T350A104K035AS
Vishay
CAP TANT 4.7UF 10% 25V 2312
Need more? Email Us
ECAD model for 593D475X9025C2TE3
Vishay
CAP TANT 33UF 20% 16V 2312
Need more? Email Us
ECAD model for 593D336X0016C2TE3
Vishay
CAP TANT 10UF 10% 35V 2917
Lowest to $6.5685
ECAD model for 595D106X9035D2T
Panasonic
470uF 2.5V Tantalum Polymer Capacitor 125C
Lowest to $0.1340
ECAD model for TPM2S471P125R
Vishay
CAP TANT 1.5UF 10% 35V RADIAL
Need more? Email Us
ECAD model for 199D155X9035A1V1E3

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.1232 $65.2960
1,280+ $0.1011 $129.4080
1,985+ $0.0980 $194.5300
2,730+ $0.0949 $259.0770
3,535+ $0.0916 $323.8060
4,725+ $0.0822 $388.3950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,370 pieces
MOQ: 530 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention