EN
  • EN
  • DE

CM8063701094000

Part No CM8063701094000
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-3470S (6M Cache, up to 3.60 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953853-CM8063701094000
Series *
Ultra Librarian 3D Model Ultra Librarian CM8063701094000 CAD Model

Description

The Intel CM8063701094000 is an embedded microprocessor designed for industrial and embedded applications. It is engineered for reliable performance and energy efficiency, making it suitable for use in a wide variety of environments. This processor likely belongs to a specific Intel embedded processor family, offering a balance of processing power and low energy consumption.

Applications

  • Industrial automation and control systems
  • Digital signage and advertising displays
  • Point-of-sale (POS) systems
  • Medical equipment and devices
  • Networking and communications infrastructure
  • Transportation systems and automotive applications

Features

  • Low-power consumption for energy-efficient operation
  • Integrated graphics processing unit (GPU) for display capabilities
  • Multi-core processing for enhanced performance
  • Support for various memory types (e.g., DDR3, DDR4)
  • Integrated I/O interfaces (e.g., USB, SATA, Ethernet)
  • Enhanced security features for data protection

Benefits

  • Improved system performance with multi-core processing
  • Reduced power consumption for longer battery life or lower operating costs
  • Enhanced security features for protecting sensitive data
  • Simplified system design with integrated I/O interfaces
  • Increased reliability and stability in harsh environments

Exact specifications such as clock speed, cache size, and thermal design power (TDP) depend on the precise processor model represented by CM8063701094000. Detailed datasheets from Intel provide additional information. The processor is likely packaged using a BGA (Ball Grid Array) for compact surface mount assembly.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess