Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC, OptoMOS®
Package Bulk
Product Status Active
Mounting Type Surface Mount
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 400 V
Load Current 140 mA
On-State Resistance (Max) 22 Ohms
Termination Style Gull Wing
Package / Case 4-SMD (0.300", 7.62mm)
Supplier Device Package 4-SOP
Base Product Number CPC1390
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 580130-CPC1390GR
Ultra Librarian 3D Model Ultra Librarian CPC1390GR CAD Model

Description

The 580130-CPC1390GR is a solid-state relay from the CPC, OptoMOS® series.

  • Relay Type: SPST-NO (1 Form A)
  • On-State Resistance (Max): 22 Ohms
  • Load Current Rating: 140mA
  • Load Voltage Range: 0V to 400V
  • Voltage Input: 1.2VDC
  • Output Type: AC and DC
  • Mounting Type: Surface Mount
  • Package: 4-SMD
  • Packaging: Bulk
  • Standard Package Quantity: 100 pcs
  • Product Status: Active
  • Manufacturer: IXYS
  • Common Applications: industrial automation, telecommunications, and HVAC systems

You May Also Be Interested in

Toshiba Semiconductor and Storage
Measurement Instrumentation
Need more? Email Us
ECAD model for TLP598GA
NEC
8-PIN DIP, 250 V BREAK DOWN VOLTAGE, TRANSFER TYPE 2-ch Optical Coupled MOS FET
Need more? Email Us
ECAD model for PS7122A-1C
NEC
8-PIN DIP, 400 V BREAK DOWN VOLTAGE NORMALLY OPEN TYPE 2-ch Optical Coupled MOS FET
Need more? Email Us
ECAD model for PS7141EL-2A-E3
Omron
SSR RELAY SPST-NO 300MA 0-50V / Solid State SPST-NO (1 Form A) 4-SMD (0.096", 2.45mm)
Need more? Email Us
ECAD model for G3VM-51UR(TR05)
Others
Lowest to $0.4204
ECAD model for PA210BL
Toshiba Semiconductor and Storage
Logic IC Testers / Memory Testers
Lowest to $8.5528
ECAD model for TLP3250
Omron
SSR RELAY SPST-NO 1.5A 0-200V / Solid State SPST-NO (1 Form A) 8-SMD (0.300", 7.62mm)
Need more? Email Us
ECAD model for G3VM-201FR(TR05)
Sensata-Crydom
SSR RELAY SPST-NO 5A 0-60V
Need more? Email Us
ECAD model for MCMX60D5
Infineon Technologies
SSR RELAY SPST-NO 1.5A 0-60V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 4 Leads
Need more? Email Us
ECAD model for PVDZ172NPBF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.1532 $66.2172
50+ $2.5872 $129.3600
78+ $2.5064 $195.4992
107+ $2.4255 $259.5285
138+ $2.3447 $323.5686
185+ $2.1021 $388.8885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 366 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention