EN
  • EN
  • DE

CPC1302GSTR

Part No CPC1302GSTR
Manufacturer IXYS
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLTR 3.75KV 2CH DARL 8SMD / Optocoupler DC-IN 2-CH Darlington DC-OUT 8-Pin PDIP SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer IXYS Integrated Circuits Division
Packaging Reel package
Number of Channels 2
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Minimum) 1000% @ 1mA
Current Transfer Ratio (Maximum) 8000% @ 1mA
Turn On / Turn Off Time (Typ) 5μs, 60μs
Rise / Fall Time (Typ) 40μs, 5μs
Input Type DC
Output Type Darlington
Output Voltage MAX 350V
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Maximum) 1mA
Vce Saturation (Maximum) 1.2V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SMD, Gull Wing
Manufacturer Package 8-SMD
Win Source Part Number 771727-CPC1302GSTR
Popularity Medium
Supply and Demand Status Limited
Family Name CPC1302
Introduction Date May 20, 2008
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CPC1302GSTR CAD Model

Description

The IXYS Integrated Circuits Division CPC1302GSTR is a 2 channel Darlington output type DC input isolator. With an input voltage of 1.2V and a voltage isolation of 3750Vrms, this device is designed to meet the demands of a wide range of applications.

  • Input Voltage: 1.2V
  • Voltage Isolation: 3750Vrms
  • Rise/Fall Time: 40μs/5μs
  • Turn On/Turn Off Time: 5μs/60μs
  • Package: 8-SMD, gull wing
  • Mounting: SMD
  • Series: CPC1302
  • Popularity Rating: Medium
  • ECCN: EAR99
  • Estimated EOL Date: 2024
  • Supply and Demand Status: Limited

You May Also Be Interested in

Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2671
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess