Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC, OptoMOS®
Package Tube
Product Status Active
Mounting Type Surface Mount
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 400 V
Load Current 120 mA
On-State Resistance (Max) 30 Ohms
Termination Style Gull Wing
Package / Case 4-SOP (0.150", 3.81mm)
Supplier Device Package 4-SOP
Base Product Number CPC1025
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 580108-CPC1025N
Ultra Librarian 3D Model Ultra Librarian CPC1025N CAD Model

Description

The CPC1025N is a solid-state relay designed for various applications.

  • Voltage Input: 1.2VDC
  • Output Type: AC, DC
  • Circuit Configuration: SPST-NO (1 Form A)
  • On-State Resistance: 30 Ohms
  • Load Current: 120 mA
  • Mounting Type: Surface Mount
  • Package: 4-SOP
  • Series: CPC, OptoMOS
  • Packaging: Tube
  • Pieces per Package: 100
  • Product Status: Active
  • REACH Affected: No

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 1.7A 0-60V / Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Lowest to $3.8410
ECAD model for G3VM-61GR2
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 2.5A 0-40V / Solid State SPST-NO (1 Form A) 4-DIP (0.300", 7.62mm)
Lowest to $2.1940
ECAD model for TLP3554(F)
Panasonic
RELAY OPTO 40VAC/DC 120MA 4-SSOP
Lowest to $2.8737
ECAD model for AQY221N2V
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 120MA 0-400V / Solid State SPST-NO (1 Form A) 4-SMD (0.300", 7.62mm)
Lowest to $0.9704
ECAD model for TLP240GA(TP1,F
Toshiba Semiconductor and Storage
PHOTORELAY MOSFET OUT 8-DIP
Lowest to $1.7863
ECAD model for TLP227GA-2(F)
Omron
SSR RELAY SPST-NO 700MA 0-60V / Solid State SPST-NO (1 Form A) 4-SOP (0.179", 4.55mm)
Lowest to $0.9528
ECAD model for G3VM-61VY3
Broadcom Limited
RELAY SSR SPST SGL 0.6A 6SMD GW
Lowest to $3.2339
ECAD model for ASSR-1411-501E
Infineon Technologies
IC RELAY PHOTOVO 300V 150MA 8SMD
Lowest to $9.9491
ECAD model for PVA3324NSPBF
Omron
SSR RELAY SPST-NO 300MA 0-60V / Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Need more? Email Us
ECAD model for G3VM-XNF(TR)

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9298 $50.1748
56+ $1.8077 $101.2312
86+ $1.7466 $150.2076
124+ $1.6245 $201.4380
160+ $1.5634 $250.1440
200+ $1.5023 $300.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,424 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention