EN
  • EN
  • DE

CPC1016NTR

Part No CPC1016NTR
Manufacturer IXYS
Catalog Solid State Relays
Description Solid State Relay 50mA 1.4V DC-IN 0.1A 100V AC/DC-OUT 4-Pin SOP T/R / RELAY OPTOMOS SP-NO 100MA 4-SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer IXYS
Status Active
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Max On Resistance 16 Ohm
Load Current 100mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 100 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 4-SOP (2.54mm)
Relay Type Relay
Win Source Part Number 1011079-CPC1016NTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CPC1016NTR
Introduction Date January 10, 2002
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian CPC1016NTR CAD Model

Description

The IXYS CPC1016NTR is a relay type electronic component that has a SPST-NO (1 Form A) circuit.

  • Manufacturer: IXYS
  • Relay Type: Relay
  • Circuit: SPST-NO (1 Form A)
  • Maximum Load Current: 100mA
  • Voltage Load Range: 0 to 100V
  • Maximum On Resistance: 16 Ohm
  • Case: 4-SOP (2.54mm)
  • Termination Style: Gull wing
  • Mounting: SMD (SMT)
  • Input Voltage: 1.2VDC
  • Output Type: AC/DC
  • General Purpose: Commonly used in various electronic applications
  • Status: Active
  • Estimated EOL Date: 2026
  • Supply and Demand Status: Balanced
  • ECCN: EAR99 compliant

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 50A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 20A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 50A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 12A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 3A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 20A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NC 50A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-660V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4928 $52.2480
85+ $1.2249 $104.1165
130+ $1.1866 $154.2580
175+ $1.1484 $200.9700
230+ $1.1101 $255.3230
305+ $0.9952 $303.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,328 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess