Products specifications Report Issue?

Categories Relays
Manufacturer IXYS Integrated Circuits Division
Series CPC, OptoMOS
Packaging Tube
Circuit SPST-NO (1 Form A)
Output Type AC, DC
On-State Resistance (Maximum) 10 Ohm
Load Current 75mA
Voltage - Input 1.2VDC
Voltage - Load 0 ~ 60 V
Mounting SMD
Termination Style Gull Wing
Package 4-SOP (0.150", 3.81mm)
Manufacturer Package 4-SOP
Relay Type Relay
Win Source Part Number 771724-CPC1006N
Popularity Medium
Supply and Demand Status Limited
Family Name CPC1006N
Introduction Date May 13, 2010
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CPC1006N CAD Model

Description

771724-CPC1006N from IXYS OptoMOS is an SPST-NO (1 Form A) circuit relay.

  • Input Voltage: 1.2VDC
  • Output Type: AC, DC
  • Maximum Load Current: 75mA
  • Load Voltage: 0 to 60V
  • Mounting Style: SMD
  • Package: 4-SOP (0.150", 3.81mm)
  • Termination Style: Gull Wing

You May Also Be Interested in

Coto Technology
COTO MOSFET - 1 FORM A, 400V, .0
Need more? Email Us
ECAD model for CT128
Toshiba Semiconductor and Storage
Measurement Equipment
Lowest to $7.9440
ECAD model for TLP197D
IXYS
DUAL POLE OptoMOS Relay | RELAY SPST-NO/NC 170MA 0-250V
Need more? Email Us
ECAD model for LBA126
IXYS
SINGLE POLE OptoMOS Relay | SSR RELAY SPST-NO 170MA 0-250V
Lowest to $3.3491
ECAD model for LCA127L
IXYS
DUAL POLE OptoMOS Relay | RELAY SPST-NO/NC 170MA 0-250V
Need more? Email Us
ECAD model for LBA120PTR
Omron
MOS FET Relays
Need more? Email Us
ECAD model for G3VM-354JTR
Omron
SSR RELAY SPST-NO 120MA 0-80V
Need more? Email Us
ECAD model for G3VM-81UR(TR05)
NEC
8 PIN DIP 400 V BREAKDOWN VOLTAGE 2-CH OPTICAL COUPLED MOSFET
Lowest to $3.0128
ECAD model for PS7141L-2A-E3
IXYS
DUAL POLE OptoMOS Relay | RELAY SPST-NO/NC 170MA 0-250V
Need more? Email Us
ECAD model for LBA120STR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2160 $50.9680
55+ $1.8182 $100.0010
86+ $1.7614 $151.4804
118+ $1.7046 $201.1428
152+ $1.6478 $250.4656
204+ $1.4773 $301.3692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,859 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention