EN
  • EN
  • DE

TBF18-20PS-B

Part No TBF18-20PS-B
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors
Description CONN ADAPTER 5P-5P F-M PNL MNT / Circular Connector Standard 5/5 Female Sockets/Male Pins Panel Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Adapters
Mfr ITT Cannon, LLC
Series MIL-DTL-5015, CA
Package Bulk
Connector Style Standard
Convert From (Adapter End) Female Sockets
Convert To (Adapter End) Male Pins
Shell Size - Insert (Convert From) 18-20
Shell Size - Insert (Convert To) 18-20
Number of Positions (Convert From) 5
Number of Positions (Convert To) 5
Mounting Type Panel Mount
Mounting Feature Flange
Fastening Type Reverse Bayonet Lock
Housing Material Aluminum Alloy
Housing Color Olive
Ingress Protection IP67 - Dust Tight, Waterproof
Shielding Unshielded
Temperature Range - Operating -55°C ~ 125°C
Orientation (Convert From) N (Normal)
Orientation (Convert To) N (Normal)
Housing Finish Chromate
Base Product Number TBF18
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4020
Other Names TBF1820PSB,121123-0015
Standard Package 1
Win Source Part Number 1025224-TBF18-20PS-B
Ultra Librarian 3D Model Ultra Librarian TBF18-20PS-B CAD Model

Description

The 1025224-TBF18-20PS-B is a circular connector adapter from ITT Cannon, LLC.

  • Series: MIL-DTL-5015, CA
  • Fastening Type: Reverse bayonet lock
  • Material: Aluminum alloy
  • Housing Color: Olive
  • Ingress Protection: IP67
  • Connector Style: Standard
  • Mounting Feature: Flange
  • Converts From: Female sockets
  • Converts To: Male pins
  • Shell Size: 18-20
  • Temperature Range: -55°C to 125°C
  • Positions: 5 (both convert from and convert to)
  • RoHS Compliant: No
  • ECCN: EAR99
  • Application: Panel mount

You May Also Be Interested in

TE Connectivity
Connector Circular Receptacle 61 Position Pin Crimp Straight Flange Mount 61 Terminal 1 Port
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 12POS GOLD CRIMP / 12 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP SLVR / Pin Contact 20-22 AWG Size 12 Crimp Silver
Need more? Email Us
Amphenol
Surface Mount Multilayer Ceramic Capacitor
Need more? Email Us
TE Connectivity
RECP ASSY / Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol Industrial Operations
Star-Line Series Circular Connector Receptacle 4 Position Pin Contact Cable Mount
Need more? Email Us
TE Connectivity
CONN RCPT HSG 7POS 2.40MM / 7 Rectangular Connectors - Housings Receptacle Green 0.094" (2.40mm)
Lowest to $1.3442
Amphenol Aerospace Operations
Conn MIL-C-26500 Circular SKT 10 POS Crimp ST Cable Mount 10 Terminal 1 Port
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess