EN
  • EN
  • DE

CB6L16-11PS

Part No CB6L16-11PS
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors
Description Conn Circular PIN 2 POS Solder ST Cable Mount 2 Terminal 1 Port Automotive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051351-CB6L16-11PS
Categories Circular Connectors
Manufacturer ITT Cannon, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CB6L16-11PS CAD Model

Description

The CB6L16-11PS is a circular connector manufactured by ITT Cannon, LLC. It belongs to the CB series, which is known for providing reliable and robust connectivity solutions for a wide range of applications. These connectors are designed to ensure secure connections in harsh environments.

Applications:

  • Industrial automation: Used in control systems, machinery, and robotics where reliable connections are critical.
  • Transportation: Employed in railway systems, automotive applications, and aerospace for secure and durable connections.
  • Medical equipment: Integrated into medical devices and diagnostic equipment due to their reliability and safety features.
  • Telecommunications: Utilized in communication infrastructure for connecting various components and ensuring signal integrity.
  • Instrumentation: Found in test and measurement equipment where accurate and stable connections are required.

Features:

  • Bayonet coupling: Provides quick and easy connection and disconnection while maintaining a secure lock.
  • Environmental protection: Designed to withstand harsh environmental conditions, including moisture, dust, and vibration.
  • Variety of contact arrangements: Available with multiple pin configurations to suit diverse application needs.
  • Durable construction: Made from high-quality materials to ensure long-lasting performance and reliability.
  • Polarization: Keyed design to prevent mismating and ensure proper alignment.
  • Operating temperature range: Designed to operate reliably within a specified temperature range.

Benefits:

  • Quick and easy connections: Bayonet coupling allows for fast and efficient mating and unmating.
  • Reliable performance: Ensures a stable and secure electrical connection, even in harsh environments.
  • Versatile application: Suitable for a wide range of industries and applications.
  • Long-term reliability: Durable construction ensures years of dependable service.
  • Reduced downtime: Secure connections minimize the risk of connection failures and downtime.
  • Safe operation: Polarization prevents mismating and ensures correct connections.

Additional Details:

The CB6L16-11PS connector features a specific shell size and contact arrangement. The number and type of pins determine its compatibility with various signal and power requirements. The shell material and contact plating influence its durability and resistance to corrosion. The operating voltage and current ratings are essential for ensuring safe and reliable operation. The connector's dimensions, including the panel cutout size and mounting hole spacing, are critical for proper installation. The ITT Cannon datasheet provides detailed information on the connector's electrical characteristics, mechanical properties, and environmental performance, ensuring proper selection and application.

You May Also Be Interested in

TE Connectivity
RECP ASSY / Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Cinch Connectivity Solutions
CONN RCPT MALE 5POS GOLD CRIMP / 5 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP SLVR / Pin Contact 20-22 AWG Size 12 Crimp Silver
Need more? Email Us
TE Connectivity
Connector Circular Receptacle 61 Position Pin Crimp Straight Flange Mount 61 Terminal 1 Port
Need more? Email Us
TE Connectivity
Labels and Industrial Warning Signs HW 1.25/.38 LABEL PRICE PER LABEL
Need more? Email Us
Amphenol
Surface Mount Multilayer Ceramic Capacitor
Need more? Email Us
Amphenol Aerospace Operations
Conn MIL-C-26500 Circular SKT 10 POS Crimp ST Cable Mount 10 Terminal 1 Port
Need more? Email Us
Molex, LLC
Mini-Fit Plus; 46012 Series Number PCB Conn Contact; Male; Crimp; Tin Plating 16 AWG
Lowest to $0.1908
TE Connectivity
CONN RCPT MALE 5POS GOLD SCREW / 5 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $12.1760

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess