EN
  • EN
  • DE

B50-328-3188220

Part No B50-328-3188220
Manufacturer ITT Cannon, LLC
Catalog Coaxial Connectors (RF)
Description CONN SMC PLUG R/A 50 OHM SOLDER / SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)
Mfr ITT Cannon, LLC
Connector Style SMC
Connector Type Plug, Female Socket
Contact Termination Solder
Shield Termination Crimp
Impedance 50Ohm
Mounting Type Free Hanging (In-Line), Right Angle
Cable Group RG-174, 316
Fastening Type Threaded
Frequency - Max 12.4 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Brass
Includes 3 pcs - 1 Connector, 1 End Cap, 1 Ferrule
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Mating Cycles 500
Insertion Loss 0.25dB
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Other Names B50-328-3188220PG-ND,B50-328-3188220PG
Standard Package 1
Win Source Part Number 1047775-B50-328-3188220
Ultra Librarian 3D Model Ultra Librarian B50-328-3188220 CAD Model

Description

The ITT Cannon, LLC is a high-quality coaxial connector that is designed to meet the needs of various industrial applications.

  • Fastening Type: Threaded
  • Termination: Crimp
  • Impedance: 50Ohm
  • Maximum Frequency: 12.4 GHz
  • Materials: Brass and Polytetrafluoroethylene (PTFE)
  • Current Rating: 7.5A

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50 Ohms
Need more? Email Us
Pomona Electronics
CONN ADAPT PLUG TO JACK N 50 OHM
Lowest to $0.3361
Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To N Jack, Female Socket 50 Ohms
Need more? Email Us
L-com
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50 Ohms
Lowest to $0.7336
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
Rosenberger
CONN HSD FAKRA PLUG R/A 100OHM / HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder
Need more? Email Us
Amphenol-RF Division
CONN ADAPT BNC PLUG TO F PLUG / Adapter Coaxial Connector BNC Plug, Male Pin To F Plug, Male Pin 50Ohm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess