EN
  • EN
  • DE

045492-0186

Part No 045492-0186
Manufacturer ITT Cannon, LLC
Catalog OEM Parts (0 - 9)
Description KPT45492186; MIL-DTL 26482 Series I & Mil Battery;
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1039216-045492-0186
Categories OEM Parts(0-9)
Manufacturer ITT Cannon, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 045492-0186 CAD Model

Description

Part number 045492-0186 is manufactured by ITT Cannon, LLC, a company specializing in connectors, interconnects, cable assemblies, and other electronic components. Based on the part number format, it's highly likely to be a connector component, possibly a contact, housing, or a complete connector assembly.

Applications

  • Aerospace and Defense: ITT Cannon is a major supplier to the aerospace and defense industries; this connector is likely used in military and commercial aircraft, communication systems, and other critical applications.
  • Industrial Automation: Used in industrial control systems, robotics, and other automated equipment for reliable signal and power connections.
  • Medical Equipment: Employed in medical devices and equipment where reliable and secure connections are essential.
  • Transportation: Used in automotive, rail, and other transportation systems for interconnecting various electronic modules and sensors.

Features

  • High Reliability: Designed for robust performance in demanding environments.
  • Durable Construction: Made with high-quality materials to withstand vibration, shock, and temperature extremes.
  • Secure Connection: Provides a secure and reliable electrical connection.
  • Specific Contact Type and Arrangement: The part number likely indicates a specific contact type, size, and arrangement within the connector.

Benefits

  • Reliable Interconnection: Ensures consistent and dependable electrical connections, reducing downtime and maintenance.
  • Robust Performance: Withstands harsh environments and operating conditions.
  • Long Service Life: Designed for extended use with minimal degradation in performance.
  • Compliance with Industry Standards: Meets relevant industry standards for performance and safety.

Additional Details

Given the limited information, it's difficult to provide precise specifications without access to the ITT Cannon datasheet. However, typical specifications would include the number of contacts, contact material and plating, voltage and current ratings, operating temperature range, and applicable industry standards (e.g., MIL-SPEC). The connector may be designed for crimp, solder, or insulation displacement (IDC) termination. It’s crucial to consult the official ITT Cannon datasheet for the 045492-0186 part number to obtain detailed technical specifications, mating connector information, and assembly instructions.

You May Also Be Interested in

Song Chuan Precision Company
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Intel
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
TE Connectivity
Need more? Email Us
Song Chuan Precision Company
Lowest to $0.7819
Teledyne Technologies Incorporated
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess