EN
  • EN
  • DE

IT8772E/FXS

Part No IT8772E/FXS
Manufacturer ITE
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ITE
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826387-IT8772E/FXS
Ultra Librarian 3D Model Ultra Librarian IT8772E/FXS CAD Model

Description

The IT8772E/FXS is a Super I/O controller manufactured by ITE Tech. It is an LPC (Low Pin Count) interface chip commonly used on desktop motherboards. Its main functions include hardware monitoring, fan control, and providing legacy I/O support. It monitors voltages, temperatures, and fan speeds to ensure the system operates within safe parameters. The "/FXS" suffix denotes a specific revision or feature set within the IT8772E family.

Applications

  • Desktop Motherboards: Main Super I/O for hardware monitoring, fan control, and legacy I/O support.
  • Embedded Systems: Used in embedded systems requiring hardware monitoring and control capabilities.
  • Industrial PCs: Integrated into industrial PCs for system management and control.

Features

  • Hardware Monitoring: Monitors voltages, temperatures (CPU, system), and fan speeds.
  • Smart Fan Control: Dynamic fan speed control through PWM outputs based on temperature readings.
  • LPC Interface: Low Pin Count interface for communication with the system chipset.
  • Serial Ports: Supports multiple UART serial ports for connecting legacy devices.
  • Parallel Port: Provides a parallel port for older printers and devices.
  • GPIO: General Purpose Input/Output pins for custom system functions.

Benefits

  • Improved System Reliability: Proactive monitoring of critical system parameters to prevent overheating and component failure.
  • Optimized Cooling Performance: Intelligent fan control balances cooling efficiency with noise reduction.
  • Energy Savings: Reduced power consumption through optimized fan speed control.
  • Simplified System Management: Integrated solution for multiple I/O and monitoring requirements.
  • Legacy Device Compatibility: Support for older serial and parallel peripherals.

Additional Details

The IT8772E/FXS communicates with the chipset over the LPC bus. It necessitates appropriate driver support under the operating system. Actual sensors and voltage rails being monitored will vary based on the motherboard design. The datasheet for the IT8772E/FXS and the motherboard manual contain detailed information on specific implementations, pin assignments, and configuration options. The meaning of the "/FXS" designation can only be precisely determined by consulting the datasheet.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess