EN
  • EN
  • DE

IT8718F-S/GXC

Part No IT8718F-S/GXC
Manufacturer ITE
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ITE
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826373-IT8718F-S/GXC
Ultra Librarian 3D Model Ultra Librarian IT8718F-S/GXC CAD Model

Description

The IT8718F-S/GXC is a Super I/O controller from ITE Tech, a common component in desktop and embedded systems designed to provide essential input/output functionality and system monitoring. Its primary function is to interface with slower peripheral devices via serial and parallel ports, as well as manage keyboard and mouse inputs. It also monitors critical system parameters such as temperature, voltage, and fan speeds to ensure stable operation.

Applications

  • Desktop Motherboards: Provides essential I/O ports and hardware monitoring capabilities on desktop motherboards.
  • Embedded Systems: Integrates I/O and monitoring functions in various embedded applications.
  • Industrial PCs: Offers legacy I/O support and system health monitoring for industrial PCs.

Features

  • LPC Interface: Communicates with the system chipset using the Low Pin Count (LPC) interface.
  • Serial Ports (UARTs): Offers multiple UARTs for serial communication with external devices.
  • Parallel Port (LPT): Supports a parallel port for connecting printers and other parallel devices.
  • Keyboard and Mouse Interface: Manages input from the keyboard and mouse devices.
  • Hardware Monitoring: Monitors system voltage, temperature, and fan speeds for potential issues.
  • Fan Control: Regulates fan speeds based on temperature readings to maintain optimal cooling performance.
  • GPIO Pins: Provides general-purpose input/output pins for flexible interfacing with external hardware.

Benefits

  • Legacy I/O Support: Ensures compatibility with older peripherals through serial and parallel port support.
  • System Stability: Monitors critical system parameters to prevent overheating and hardware failures.
  • Flexible Configuration: Offers configurable I/O ports to meet specific system requirements.
  • Integrated Solution: Combines multiple I/O and monitoring functions into a single chip.
  • Improved Thermal Management: Precisely controls fan speeds to maintain optimal system temperature.

The IT8718F-S/GXC is an integral component for ensuring reliable and stable operation in desktop and embedded systems. Its legacy I/O support, combined with hardware monitoring and fan control capabilities, makes it a versatile and cost-effective solution for managing system health and peripheral communication. The LPC interface facilitates efficient communication with the system chipset, contributing to overall system performance and stability.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess