Products specifications Report Issue?

Current - Output / Channel 250mA
Outputs and Type 2 Non-Isolated Outputs
Voltage - Output 27.4V
Features Dimmable
Voltage - Input 5.86V ~ 40V
Contents Board(s)
Utilized IC / Part TPS92602-Q1
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1569322-TPS92602EVM
Ultra Librarian 3D Model Ultra Librarian TPS92602EVM CAD Model

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPS92691
Need more? Email Us
ECAD model for TPS92691EVM-752
Texas Instruments
EVAL BOARD FOR TPS61158
Need more? Email Us
ECAD model for TPS61158EVM-565
Texas Instruments
EVAL BOARD FOR TPS92515
Need more? Email Us
ECAD model for TPS92515HVEVM-749
STMicroelectronics
EVAL BOARD FOR L7981D STP16CPC26
Need more? Email Us
ECAD model for STEVAL-ILL062V1
Texas Instruments
EVAL BOARD FOR LM3405A
Need more? Email Us
ECAD model for LM3405AEVAL/NOPB
Texas Instruments
EVAL BOARD FOR LM3445
Need more? Email Us
ECAD model for LM3445-EDSNEV/NOPB
Analog Devices Inc.
EVAL BOARD FOR LT3003
Need more? Email Us
ECAD model for DC994A
Texas Instruments
EVAL BOARD FOR TPS61160-61
Need more? Email Us
ECAD model for TPS61161EVM-243
Lumissil Microsystems
EVAL BOARD FOR IS31FL3746A
Need more? Email Us
ECAD model for IS31FL3746A-QFLS4-EB

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention