EN
  • EN
  • DE

IT1337E-48C/BX

Part No IT1337E-48C/BX
Manufacturer ITE
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0916+
Reference case QFP
Manufacturer ITE
Win Source Part Number 714624-IT1337E-48C/BX
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IT1337E-48C/BX CAD Model

Description

The ITE IT1337E-48C/BX is a highly integrated embedded controller, primarily used in laptop and notebook computers. It serves as a critical component for managing power, controlling peripherals, and handling system-level functions.

Applications:

  • Laptop and Notebook Computers: This is the primary application for the IT1337E-48C/BX, where it manages power, peripherals, and system functions.
  • Embedded Systems: It can be implemented in other embedded systems requiring comprehensive I/O and power management capabilities.
  • Motherboard Control: It is often found on motherboards to control various system components.

Features:

  • Embedded Controller: Integrates multiple functions into a single chip.
  • Power Management: Manages power distribution and consumption within the system.
  • I/O Control: Handles input and output operations for peripherals.
  • Keyboard and Mouse Interface: Supports keyboard and mouse input.
  • Fan Control: Manages fan speed for thermal regulation.
  • SMBus/I2C Communication: Enables communication with other devices on the system bus.

Benefits:

  • Reduced Component Count: Integrates multiple functions into a single chip, reducing the overall component count on the motherboard.
  • Improved Power Efficiency: Optimizes power consumption, leading to longer battery life in portable devices.
  • Enhanced System Stability: Provides reliable control and management of system resources.
  • Simplified System Design: Simplifies the design process by integrating multiple functions into a single chip.
  • Cost-Effective Solution: Reduces overall system cost by integrating multiple functions into a single chip.

Additional Details:

The IT1337E-48C/BX typically communicates with the system’s EC (Embedded Controller) bus. It is often programmed to customize its behavior based on the specific requirements of the laptop or notebook it is installed in. It is a surface-mount device (SMD) and requires specialized equipment for soldering and desoldering.

The device typically operates within a voltage range of 3.3V to 5V. It adheres to industry-standard communication protocols, ensuring compatibility with various system components.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess