EN
  • EN
  • DE

PM25LQ010B-SCE

Part No PM25LQ010B-SCE
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961621-PM25LQ010B-SCE
Categories OEM Parts(O-R)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PM25LQ010B-SCE CAD Model

Description

The PM25LQ010B-SCE is a 1 Mbit, 3V, Serial Quad I/O (SQI) Flash memory device manufactured by ISSI (Integrated Silicon Solution Inc.). It features a compact, low-power design suitable for a variety of embedded systems.

Applications

  • Storage of configuration data in embedded systems
  • Boot code storage
  • Firmware storage
  • Data logging
  • Storage of user settings

Features

  • 1 Mbit (128K x 8) memory organization
  • 3V (2.7V to 3.6V) single power supply
  • Serial Quad I/O (SQI) interface
  • Standard SPI interface
  • High performance: up to 80MHz clock rate
  • Low power consumption: Active current 5mA (typical), Standby current 1μA (typical)
  • Uniform Sector architecture: 4KB sectors
  • Program/Erase Suspend and Resume
  • Write protection: Hardware write protection
  • Endurance: 100,000 Program/Erase cycles per sector
  • Data retention: 20 years
  • Package: 8-pin SOIC

Benefits

  • Provides non-volatile storage for embedded systems, ensuring data retention even when power is off.
  • SQI interface enables high-speed data transfer, improving system performance.
  • Low power consumption extends battery life in portable devices.
  • Uniform sector architecture simplifies memory management.
  • Hardware write protection prevents accidental data corruption.
  • High endurance ensures reliable operation over a long period.

Additional Details

The PM25LQ010B-SCE operates with a single 3V power supply, making it compatible with a wide range of microcontrollers and processors. Its Serial Quad I/O (SQI) interface allows for high-speed data transfer, significantly improving performance compared to standard SPI interfaces. The device features a uniform sector architecture, which simplifies memory management and allows for efficient use of storage space. The hardware write protection feature prevents accidental data corruption, ensuring data integrity. With an endurance of 100,000 program/erase cycles per sector and a data retention of 20 years, the PM25LQ010B-SCE provides reliable non-volatile storage for demanding applications.

This flash memory device is commonly used in applications such as industrial control systems, consumer electronics, and communication equipment, where reliable non-volatile storage is critical.

You May Also Be Interested in

TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Panjit
Need more? Email Us
Panjit
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2907 $50.8725
420+ $0.2385 $100.1700
650+ $0.2311 $150.2150
895+ $0.2236 $200.1220
1,160+ $0.2162 $250.7920
1,550+ $0.1938 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,236 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess