EN
  • EN
  • DE

LP61L6464A

Part No LP61L6464A
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070593-LP61L6464A
Categories OEM Parts(J-L)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LP61L6464A CAD Model

Description

The LP61L6464A is a high-speed, low-power CMOS static RAM (SRAM) manufactured by ISSI (Integrated Silicon Solution Inc.). It is organized as 4M x 16 bits, offering a total memory capacity of 64 Mbit. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for a variety of embedded systems and memory-intensive tasks.

Applications:

  • Networking Equipment: Routers, switches, and other networking devices rely on fast memory for packet buffering and forwarding.
  • Industrial Control Systems: Programmable logic controllers (PLCs) and other industrial controllers use SRAM for data storage and real-time processing.
  • Medical Devices: Imaging equipment and patient monitoring systems benefit from the high speed and reliability of SRAM.
  • Test and Measurement Equipment: Oscilloscopes, logic analyzers, and other test instruments utilize SRAM for data acquisition and analysis.
  • Aerospace and Defense Systems: Avionics and military applications require robust memory solutions capable of operating in harsh environments.

Features:

  • High-Speed Access Times: Offers fast read and write operations, typically in the nanosecond range.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: Operates over a broad voltage range, providing flexibility in system design.
  • Data Retention Capability: Retains data even when power is removed, ensuring data integrity.
  • Temperature Range: Available in various temperature grades to suit different operating environments (industrial, commercial, military).
  • Package Options: Offered in a range of package options (e.g., TSOP, BGA) to accommodate different board layouts and mounting requirements.

Benefits:

  • Improved System Performance: Faster memory access leads to quicker processing and improved overall system responsiveness.
  • Reduced Power Consumption: Lower energy usage translates to extended battery life and reduced heat dissipation.
  • Enhanced Reliability: Robust design and manufacturing processes ensure reliable operation in demanding applications.
  • Design Flexibility: Wide voltage range and package options provide flexibility in system design and integration.
  • Data Integrity: Data retention capability ensures that critical data is preserved even during power outages.

Additional Details:

The LP61L6464A typically features separate data input and output pins (I/O), simplifying memory interface design. It also incorporates address latches and control logic to streamline memory access. The specific timing parameters (e.g., access time, cycle time) and power consumption characteristics will vary depending on the specific speed grade and operating conditions. Refer to the manufacturer's datasheet for detailed specifications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess