EN
  • EN
  • DE

TC74HCT138AFN

Part No TC74HCT138AFN
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 3-TO-8 LINE DECODER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357724-TC74HCT138AFN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HCT138AFN CAD Model

Description

The TC74HCT138AFN is a high-speed CMOS 3-to-8 Line Decoder/Demultiplexer manufactured by Toshiba Semiconductor and Storage. This device accepts three binary weighted inputs (A0, A1, A2) and, depending upon the state of these inputs, provides one of eight mutually exclusive outputs (O0 to O7) that is active LOW. The TC74HCT138AFN features three enable inputs (E1, E2, and E3). The device is enabled when E1 is HIGH and E2 and E3 are LOW.

Applications

  • Memory address decoding
  • Data routing
  • Output enabling
  • Logic function generation
  • Microprocessor systems

Features

  • High Speed: tpd = 16 ns (typ.) at VCC = 5V.
  • Low Power Dissipation: ICC = 4 μA (max) at Ta = 25°C.
  • TTL Input Compatibility: VIH = 2.0 V (min), VIL = 0.8 V (max).
  • Output Drive Capability: 10 LSTTL Loads.
  • Symmetrical Output Impedance: |IOH| = IOL = 4 mA (min).
  • Wide Operating Voltage Range: VCC = 4.5 V to 5.5 V.
  • Three Enable Inputs to Simplify Cascading

Benefits

  • Simplified memory address decoding for efficient memory management.
  • Flexible data routing capabilities.
  • Enables output control for selective activation of downstream circuits.
  • Facilitates the generation of custom logic functions.
  • Easy integration with microprocessor-based systems due to TTL input compatibility.
  • Cascading capability allows expansion to larger decoding schemes.

Additional Details

The TC74HCT138AFN operates with a supply voltage between 4.5V and 5.5V. The device comes in a DIP (Dual In-line Package), allowing for easy prototyping and through-hole mounting. Inputs are protected against static discharge. When enabled, the selected output goes LOW, while all other outputs remain HIGH. The enable inputs provide a convenient method for device selection and cascading multiple decoders for larger address spaces.

The operating temperature range is typically between -40°C and +85°C. It adheres to JEDEC standards for CMOS integrated circuits. Symmetrical output impedance minimizes signal distortion and propagation delays. Its TTL input compatibility enables direct interfacing with TTL logic levels. The use of three enable inputs provides a flexible means of controlling the device's operation and cascading it with other decoders to implement larger address decoding schemes. When all enable inputs are not properly asserted, all outputs are HIGH.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess