EN
  • EN
  • DE

IS89C64-40PL

Part No IS89C64-40PL
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063994-IS89C64-40PL
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS89C64-40PL CAD Model

Description

The IS89C64-40PL is a high-performance 8-bit microcontroller manufactured by ISSI (Integrated Silicon Solution Inc.). It features 64KB of flash memory, 2KB of SRAM, and a variety of integrated peripherals, making it suitable for a wide range of embedded applications. The '40' in the part number indicates a maximum clock frequency of 40 MHz.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control systems, and process automation equipment.
  • Consumer Electronics: Integrated into home appliances, remote controls, and gaming devices.
  • Automotive Electronics: Employed in automotive control units, dashboard displays, and sensor interfaces.
  • Medical Devices: Utilized in portable medical instruments, patient monitoring systems, and diagnostic equipment.
  • Networking and Communication: Integrated into network interfaces, wireless communication modules, and IoT devices.

Features:

  • 8-Bit Microcontroller: Based on a high-performance 8-bit architecture, providing efficient processing for embedded applications.
  • 64KB Flash Memory: Offers ample storage for program code and data, allowing for complex application development.
  • 2KB SRAM: Provides fast access memory for data buffering and real-time processing.
  • Integrated Peripherals: Includes timers, UARTs, SPI, and other peripherals for interfacing with external devices and sensors.
  • Clock Frequency: Operates at a maximum clock frequency of 40 MHz, enabling fast and efficient execution of program code.

Benefits:

  • Versatile Application: Suitable for a wide range of embedded applications due to its integrated features and ample memory.
  • Efficient Performance: The high clock frequency and integrated peripherals enable fast and efficient execution of program code.
  • Reduced System Cost: The integrated peripherals reduce the need for external components, lowering the overall system cost.
  • Easy Development: Supported by a variety of development tools and resources, simplifying the development process.
  • Reliable Operation: Designed for reliable operation in harsh environments, making it suitable for industrial applications.

Additional Details:

The IS89C64-40PL microcontroller is designed with a low-power architecture to minimize energy consumption. It features programmable I/O pins, allowing for flexible interfacing with external devices. The integrated UARTs enable serial communication with other devices, while the SPI interface allows for communication with sensors and other peripherals. The microcontroller is available in a plastic leaded chip carrier (PLCC) package, which is suitable for surface mount assembly. This microcontroller is a reliable and efficient solution for a wide range of embedded applications, providing a balance of performance, features, and cost.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess