EN
  • EN
  • DE

IS62C1024L-70W

Part No IS62C1024L-70W
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DIP
RoHS Non-Compliant
Win Source Part Number 1174135-IS62C1024L-70W
Categories Custom Parts
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS62C1024L-70W CAD Model

Description

The IS62C1024L-70W is a high-speed, low-power CMOS static RAM (SRAM) manufactured by ISSI (Integrated Silicon Solution Inc.). It's a 1,048,576-bit (128K x 8) memory device designed for applications requiring fast access times and low power consumption.

Applications

  • Cache memory
  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Medical devices
  • Portable devices

Features

  • High speed: 70 ns access time
  • Low power consumption
  • Single 5V power supply
  • TTL-compatible inputs and outputs
  • Three-state outputs
  • Available in various packages

Benefits

  • Fast Data Access: High-speed access time enables quick retrieval and storage of data.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable applications and minimizing heat dissipation.
  • Easy Integration: TTL-compatible inputs and outputs simplify interfacing with other logic circuits.
  • Flexible System Design: Three-state outputs allow for easy memory expansion and bus sharing.
  • Wide Availability: Available in various packages to suit different board layouts and application requirements.

Additional Details

The IS62C1024L-70W operates from a single 5V power supply and features TTL-compatible inputs and outputs for easy interfacing with other logic circuits. The three-state outputs allow for easy memory expansion and bus sharing. The device is available in various packages, including DIP and SOIC, to suit different board layouts and application requirements. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. Refer to the device datasheet for detailed specifications, timing diagrams, and application guidelines.

You May Also Be Interested in

CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess