EN
  • EN
  • DE

ADG5208FBRUZ-RL7

Part No ADG5208FBRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 1X8:1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name ADG5208
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADG5208FBRUZ-RL7CT, 505-ADG5208FBRUZ-RL7DKR, 505-ADG5208FBRUZ-RL7TR, ADG5208FBRUZ-RL7-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910360-ADG5208FBRUZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADG5208FBRUZ-RL7 CAD Model

Description

The ADG5208FBRUZ-RL7 is a highly integrated, high-performance analog multiplexer from Analog Devices Inc., a leader in semiconductor design and manufacturing. This advanced multiplexer is part of the robust ADG5208 series, designed to facilitate precision signal routing in complex electronic systems.

Features:

  • Channel Configuration: The device features an 8:1 multiplexer configuration, allowing for eight single-ended inputs to be sequentially connected to a common output. This design simplifies the routing of multiple signals to a single analog-to-digital converter (ADC) or other processing elements.
  • High Voltage Range: It operates with a dual supply voltage ranging from ±10.8 V to ±16.5 V or a single supply voltage from +10.8 V to +33 V, providing the flexibility needed for various application requirements.
  • Enhanced Protection: One of the standout features of the ADG5208FBRUZ-RL7 is its fault protection. The device can handle overvoltage conditions, making it robust against unexpected signal spikes that could otherwise damage sensitive circuitry.
  • Low On Resistance: The multiplexer offers a low on resistance (typically 100 Ω), which minimizes signal attenuation and ensures high signal integrity.
  • Low Charge Injection: The design minimizes charge injection, enabling accurate and precise signal processing, which is critical in data acquisition systems and measurement equipment.

Applications:

The ADG5208FBRUZ-RL7 is ideal for a wide range of applications where signal integrity and protection are paramount. It is commonly used in:

  • Data Acquisition Systems
  • Instrumentation
  • Process Control
  • Relay Replacement
  • Industrial Automation

Package and Availability:

The device is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, under the part number ADG5208FBRUZ-RL7. This package is suitable for surface-mount technology (SMT), allowing for efficient assembly in modern PCB manufacturing processes. For ordering and availability, contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1818 $55.9090
11+ $9.1749 $100.9239
17+ $8.8881 $151.0977
24+ $8.6014 $206.4336
31+ $8.3147 $257.7557
41+ $7.4546 $305.6386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess