EN
  • EN
  • DE

IS61WV12816EDBLL-8TLI

Part No IS61WV12816EDBLL-8TLI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017165-IS61WV12816EDBLL-8TLI
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS61WV12816EDBLL-8TLI CAD Model

Description

The IS61WV12816EDBLL-8TLI is a high-speed, low-power synchronous static random-access memory (SSRAM) from ISSI (Integrated Silicon Solution Inc.). This memory chip features a 128K x 16-bit organization, providing a total memory capacity of 2 Megabits. It is designed for applications requiring fast data access and low power consumption, making it suitable for various embedded systems and high-performance computing devices.

Applications:

  • Networking equipment (routers, switches)
  • Telecommunications systems
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • High-performance embedded systems

Features:

  • High-speed synchronous operation: 133 MHz clock frequency
  • Low power consumption: Active current 120mA (typical), standby current 10mA (typical)
  • 128K x 16-bit organization
  • Single 3.3V power supply
  • LVTTL-compatible inputs and outputs
  • Byte Write (BW) control
  • Global Write enable
  • ZZ mode for automatic power-down
  • Available in a 48-ball FBGA package

Benefits:

  • Fast data access: Synchronous operation enables high-speed data transfer.
  • Low power consumption: Reduces overall system power requirements, suitable for battery-powered applications.
  • High memory capacity: 2 Megabits of memory in a compact package.
  • Easy integration: LVTTL-compatible I/O simplifies interfacing with other system components.
  • Reliable operation: Designed for robust performance in demanding environments.

Additional Details:

The IS61WV12816EDBLL-8TLI operates from a single 3.3V power supply. The device supports byte write operations, allowing for flexible data manipulation. The ZZ mode provides automatic power-down functionality when the device is deselected, further reducing power consumption. The operating temperature range is -40°C to +85°C. It is offered in a 48-ball Fine-Pitch Ball Grid Array (FBGA) package for efficient board-level assembly.

You May Also Be Interested in

Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess