EN
  • EN
  • DE

IS61NVF102436B-6.5TQL-TR

Part No IS61NVF102436B-6.5TQL-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Description SRAM Chip Sync Quad 2.5V 36M-bit 1M x 36 6.5ns 100-Pin TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995704-IS61NVF102436B-6.5TQL-TR
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS61NVF102436B-6.5TQL-TR CAD Model

Description

The IS61NVF102436B-6.5TQL-TR is a high-speed, low-power synchronous Static RAM (SRAM) from ISSI (Integrated Silicon Solution Inc.). It's designed for applications demanding rapid data access and efficient power management.

Applications

  • Networking Equipment: Used in routers, switches, and network interface cards for packet buffering and data storage.
  • Telecommunications: Employed in telecom infrastructure for signal processing and temporary data storage.
  • Industrial Control Systems: Integrated into industrial controllers for real-time data logging and process management.
  • Medical Imaging Equipment: Utilized in medical imaging devices for high-speed image processing and storage.
  • Aerospace and Defense Systems: Incorporated into mission-critical systems requiring reliable and fast memory.

Features

  • High-Speed Operation: Offers a very fast access time of 6.5 ns, ensuring rapid data retrieval.
  • Synchronous Operation: Operates synchronously with a system clock, providing precise timing control.
  • 1M x 36 Organization: Organized as 1,048,576 words x 36 bits, providing ample storage capacity.
  • Byte Write Enable: Supports byte write enable, allowing for flexible data manipulation.
  • Self-Timed Write Cycle: Features a self-timed write cycle, simplifying memory control.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable applications.
  • TTL-Compatible Inputs/Outputs: Compatible with standard TTL logic levels for easy integration.

Benefits

  • Enhanced System Performance: High-speed operation significantly improves system throughput.
  • Precise Timing Control: Synchronous operation ensures accurate data handling.
  • Flexible Data Manipulation: Byte write enable allows for efficient data updates.
  • Simplified Memory Control: Self-timed write cycle reduces the complexity of memory management.
  • Energy Efficiency: Low power consumption contributes to longer battery life and reduced energy costs.
  • Easy Integration: TTL-compatible inputs/outputs simplify system design and integration.

The IS61NVF102436B-6.5TQL-TR is designed to operate within a wide temperature range, typically from -40°C to +85°C, making it suitable for use in harsh industrial environments. It is available in a TQL package, which offers excellent thermal performance and compact size. The device's power supply voltage is typically 3.3V, and it incorporates advanced power-saving features to minimize energy consumption during standby mode. This SRAM is an excellent choice for high-performance applications requiring speed, reliability, and power efficiency.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2610 $66.5220
5+ $27.2912 $136.4560
7+ $26.4383 $185.0681
10+ $25.5855 $255.8550
12+ $24.7326 $296.7912
16+ $22.1741 $354.7856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 956 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess