EN
  • EN
  • DE

IS61C64AH-25N

Part No IS61C64AH-25N
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018885-IS61C64AH-25N
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS61C64AH-25N CAD Model

Description

The IS61C64AH-25N is a high-speed, low-power 64K x 1 Static Random Access Memory (SRAM) device manufactured by ISSI (Integrated Silicon Solution Inc.). It is designed for applications requiring fast access times and low power consumption.

Applications

  • Cache memory for microprocessors
  • Embedded systems
  • Digital signal processing (DSP)
  • High-speed data acquisition systems
  • Networking equipment
  • Industrial control systems
  • Medical devices

Features

  • High-speed access time: 25 ns access time.
  • Low power consumption: Active current typically in the range of tens of milliamps; standby current in the microamp range.
  • 64K x 1 organization: Offers a 64-kilobyte memory space organized as 1-bit words.
  • Single 5V power supply: Operates from a single 5-volt power supply.
  • TTL-compatible inputs and outputs: Simplifies interfacing with other TTL logic devices.
  • Available in various packages: Includes DIP, SOJ, and TSOP packages for different mounting options.

Benefits

  • Fast data access: Enables high-performance operation in demanding applications.
  • Low power consumption: Reduces power dissipation and extends battery life in portable devices.
  • Easy integration: TTL-compatible I/O and standard packaging simplify system design.
  • Reliable operation: Designed for high reliability and long-term performance.
  • Wide operating temperature range: Suitable for use in a variety of environments.

Additional Details

The IS61C64AH-25N is a fully static memory, meaning that it does not require any refresh cycles to retain data. This simplifies the memory control circuitry and improves performance. The device typically supports separate data input and output lines for improved data throughput. It features a chip enable (CE) input to select the device and an output enable (OE) input to control the data output. The write enable (WE) input controls the write operation. This SRAM is suitable for applications where data is frequently accessed and modified. Its high speed and low power characteristics make it ideal for use as cache memory in microprocessor systems and for other performance-critical applications. The specific package type (e.g., DIP, SOJ, TSOP) will influence the pinout and physical dimensions of the device.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess