The IS61C3216-20TI is a high-speed, low-power 32K x 16 Static RAM (SRAM) manufactured by ISSI (Integrated Silicon Solution Inc.). It offers a fast access time of 20ns, making it suitable for applications requiring rapid data storage and retrieval.
Applications
- Cache memory for microprocessors and DSPs
- High-speed data acquisition systems
- Networking equipment (routers, switches)
- Graphics cards
- Industrial control systems
Features
- Access time: 20ns
- Organization: 32K x 16 bits
- Supply Voltage: 3.3V
- Low power consumption: Operating current of 90mA, Standby current of 10mA
- TTL compatible inputs and outputs
- Available in a 44-pin TSOP package
Benefits
- Fast access time ensures quick data transfer, improving system performance.
- Low power consumption minimizes energy usage, making it suitable for battery-powered applications.
- Simple interface simplifies integration into existing systems.
- High reliability ensures data integrity and system stability.
- Wide operating temperature range allows for use in various environments.
Additional Details
The IS61C3216-20TI operates over an industrial temperature range of -40°C to +85°C. It is designed for reliable operation in harsh environments. The device utilizes CMOS technology to achieve low power consumption and high speed. It has separate data input and output pins to avoid bus contention. The device also features a chip enable (CE) input for easy memory expansion. The fast access time and low power make this SRAM an excellent choice for embedded systems requiring high performance and energy efficiency. The device is RoHS compliant and lead-free. The IS61C3216-20TI's reliable performance and compact package make it a valuable component for various applications. ISSI ensures the product meets stringent quality and reliability standards. The device supports byte write operations, enabling flexibility in data manipulation.