EN
  • EN
  • DE

IS61C256AH-25J

Part No IS61C256AH-25J
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995079-IS61C256AH-25J
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS61C256AH-25J CAD Model

Description

The IS61C256AH-25J is a high-speed, low-power 256K x 1 Static RAM (SRAM) manufactured by ISSI (Integrated Silicon Solution Inc.). This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for a variety of embedded systems and memory-intensive applications.

Applications

  • Embedded Systems: Used as main or cache memory in embedded systems requiring fast data access.
  • Industrial Control Systems: Employed in industrial automation equipment for real-time data storage and retrieval.
  • Networking Equipment: Integrated into routers, switches, and other networking devices for high-speed data buffering.
  • Medical Devices: Applied in medical imaging equipment and patient monitoring systems for rapid data processing.
  • Test and Measurement Equipment: Utilized in oscilloscopes, logic analyzers, and other instruments for data capture and analysis.

Features

  • High-Speed Access Time: Offers a fast access time of 25ns, enabling quick data retrieval.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable applications.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system design.
  • TTL-Compatible Inputs and Outputs: Provides easy interfacing with TTL logic circuits.
  • Tri-State Output: Features a tri-state output, allowing for easy memory expansion and bus sharing.

Benefits

  • Fast Data Access: High-speed access time ensures rapid data retrieval, improving system performance.
  • Low Power Operation: Reduces power consumption, extending battery life in portable devices.
  • Simplified Integration: TTL-compatible inputs and outputs simplify interfacing with other logic circuits.
  • Flexible Memory Expansion: Tri-state output enables easy memory expansion and bus sharing.
  • Reliable Performance: Designed for stable and reliable operation in a variety of environments.

Technical Specifications: The IS61C256AH-25J operates on a single 5V power supply. It features an access time of 25ns. The standby current is typically less than 1mA. The operating temperature range is from 0°C to +70°C. The package type is a 28-pin SOJ. Refer to the official ISSI datasheet for detailed specifications and performance characteristics.

In summary, the IS61C256AH-25J SRAM from ISSI is a high-speed, low-power memory solution suitable for a wide range of applications requiring fast data access and low power consumption.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess