EN
  • EN
  • DE

IS45S32800J-7TLA2

Part No IS45S32800J-7TLA2
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Description DRAM Chip SDRAM 256Mbit 8Mx32 3.3V Automotive 86-Pin TSOP-II
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015174-IS45S32800J-7TLA2
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS45S32800J-7TLA2 CAD Model

Description

The IS45S32800J-7TLA2 is a high-speed CMOS synchronous DRAM (SDRAM) manufactured by ISSI (Integrated Silicon Solution Inc). This component is designed for applications requiring significant memory bandwidth and efficient data processing. Its architecture and features make it suitable for demanding environments.

Applications

      
  • Graphics cards
  •   
  • Networking devices (routers, switches, hubs)
  •   
  • Embedded systems
  •   
  • Industrial automation
  •   
  • High-performance computing

Features

      
  • 32Mb SDRAM
  •   
  • Organized as 1M x 32 x 1 bank
  •   
  • Operating frequency: Up to 143 MHz
  •   
  • Single 3.3V power supply
  •   
  • LVTTL compatible inputs and outputs
  •   
  • Four bank operation
  •   
  • Programmable burst length (1, 2, 4, 8, full page)
  •   
  • Programmable burst sequence (sequential or interleaved)
  •   
  • Auto precharge and controlled precharge
  •   
  • CKE power down mode
  •   
  • Available in a TSOP package

Benefits

      
  • High Data Throughput: Provides fast and efficient memory access, crucial for high-performance applications.
  •   
  • Low Power Consumption: Operates at 3.3V, reducing power consumption and heat generation.
  •   
  • System Integration: LVTTL compatibility simplifies the design and interfacing with other digital components.
  •   
  • Memory Management: Programmable burst modes optimize data transfer and minimize latency.
  •   
  • Compact Design: TSOP package allows for high-density mounting on printed circuit boards.
  •   
  • Operational Reliability: Designed to maintain stable operation under varying temperature and voltage conditions.

Additional Details

The IS45S32800J-7TLA2 SDRAM is supplied with a 3.3V power source. The organization of the memory is 1M x 32 x 1 bank. It is housed in a Thin Small Outline Package (TSOP). The -7 designation refers to the speed grade, and TLA2 indicates the packaging type (tape and reel). The device includes power-down mode functionality to reduce standby power consumption further, crucial for extending battery life in portable device applications.

You May Also Be Interested in

Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5442 $62.7210
12+ $10.2928 $123.5136
18+ $9.9711 $179.4798
24+ $9.6495 $231.5880
31+ $9.3278 $289.1618
42+ $8.3629 $351.2418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,047 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess