EN
  • EN
  • DE

IS45S32800B-7TLA1-TR

Part No IS45S32800B-7TLA1-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065800-IS45S32800B-7TLA1-TR
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS45S32800B-7TLA1-TR CAD Model

Description

The IS45S32800B-7TLA1-TR is a 32Mbit SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by ISSI (Integrated Silicon Solution Inc.). This chip is designed for applications requiring high-speed data access and storage, such as networking, telecommunications, and embedded systems. The "-7" indicates an access time of 7ns (or a clock frequency of 143 MHz), and the "TLA1" and "TR" designate the package type (TSOP II) and packaging method (Tape and Reel), respectively.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for buffering and data processing.
  • Telecommunications: Employed in telecommunications equipment for signal processing and data storage.
  • Embedded Systems: Integrated into embedded systems requiring high-speed memory for real-time applications.
  • Consumer Electronics: Used in set-top boxes, DVD players, and other consumer electronic devices for buffering and data storage.
  • Industrial Automation: Incorporated into industrial control systems for data logging and real-time control.

Features:

  • High-Speed Operation: Features a fast clock frequency of 143 MHz for high-speed data access.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Synchronous Interface: Utilizes a synchronous interface for efficient data transfer.
  • Single Power Supply: Operates from a single power supply voltage (typically 3.3V).
  • Auto Refresh: Supports auto refresh and self-refresh modes for data retention.

Benefits:

  • Fast Data Access: Provides quick access to stored data, improving system performance.
  • Energy Efficiency: Reduces power consumption, extending battery life in portable devices.
  • Reliable Data Storage: Ensures reliable data storage and retrieval with built-in error correction features.
  • Easy Integration: Simplifies system design with a single power supply requirement.
  • High Bandwidth: High bandwidth capability suited for streaming media applications.

Technical Specifications: The IS45S32800B-7TLA1-TR has a memory density of 32Mbit, operates on a 3.3V power supply, and features a 7ns access time (143 MHz clock frequency). It supports various refresh modes and is available in a TSOP II package. The operating temperature range is generally between 0°C and 70°C. The organization is typically 2M x 16 or 4M x 8.

You May Also Be Interested in

Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess