EN
  • EN
  • DE

IS45S16100E-7BLA2 TR

Part No IS45S16100E-7BLA2 TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Description DRAM Chip SDRAM 16Mbit 1Mx16 3.3V Automotive 60-Pin TFBGA T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065795-IS45S16100E-7BLA2 TR
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS45S16100E-7BLA2 TR CAD Model

Description

The IS45S16100E-7BLA2 TR is a high-speed CMOS synchronous DRAM (SDRAM) device manufactured by ISSI (Integrated Silicon Solution Inc). It's designed to offer a balance of speed and power efficiency, making it suitable for a variety of memory applications.

Applications

  • Networking equipment (routers, switches)
  • Consumer electronics (set-top boxes, DVD players)
  • Industrial control systems
  • Printers and scanners
  • Automotive infotainment systems

Features

  • 16Mb SDRAM
  • Organized as 512K x 32 x 2 banks
  • Operating frequency: Up to 143 MHz
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • Four bank operation
  • Programmable burst length (1, 2, 4, 8, full page)
  • Programmable burst sequence (sequential or interleaved)
  • Auto precharge and controlled precharge
  • CKE power down mode
  • Available in a TSOP package

Benefits

  • High bandwidth: The high operating frequency ensures rapid data transfer rates.
  • Low power consumption: Optimized for 3.3V operation, extending battery life in portable applications.
  • Easy integration: LVTTL compatibility simplifies interfacing with other system components.
  • Flexible memory access: Programmable burst modes allow for efficient data access patterns.
  • Space-saving: The TSOP package offers a compact footprint for high-density board designs.
  • Reliable performance: Designed for stable operation across a range of temperature conditions.

Additional Details

The IS45S16100E-7BLA2 TR operates with a single 3.3V power supply and is available in a Thin Small Outline Package (TSOP). The device's programmable features allow for customization to specific application needs. Its internal architecture is designed for efficient data storage and retrieval. The -7 in the part number signifies a specific speed grade. The TR indicates that the device is tape and reel packaging.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess