The IS42S32800D-7TLI/TL is a 32M x 8 (256Mb) SDRAM (Synchronous Dynamic Random-Access Memory) device manufactured by ISSI (Integrated Silicon Solution Inc.). It's a high-speed, low-power memory solution commonly used in applications requiring substantial memory bandwidth.
Applications:
- Graphics cards
- Networking devices (routers, switches)
- Embedded systems
- Printers
- Industrial control systems
Features:
- 256Mb density
- Organized as 32M words x 8 bits
- Single 3.3V power supply
- Clock frequency up to 143 MHz (-7 speed grade)
- LVTTL compatible inputs and outputs
- Programmable burst length and burst type
- Auto precharge and auto refresh features
- Lead-free packaging
Benefits:
- High memory capacity supports complex data processing and storage.
- Fast clock frequency enables high-speed data transfer and improved system performance.
- Low voltage operation reduces power consumption and extends battery life in portable devices.
- LVTTL compatibility allows for easy integration with various digital systems.
- Programmable features provide flexibility in configuring memory operation to suit specific application needs.
Additional Details:
The IS42S32800D-7TLI/TL operates at a clock frequency of up to 143 MHz, indicated by the '-7' in the part number. The 'TLI' and 'TL' suffixes refer to the package type, which is usually TSOP (Thin Small Outline Package). It supports various burst lengths (1, 2, 4, 8, and full page) and burst types (sequential and interleaved). The device incorporates auto precharge and auto refresh functions to simplify memory management and maintain data integrity. It is commonly used as system memory or graphics memory, depending on the application's requirements.