EN
  • EN
  • DE

IS42S16400A-7TI

Part No IS42S16400A-7TI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TSSOP
Manufacturer ISSI, Integrated Silicon Solution Inc
Manufacturer Homepage www.issi.com
RoHS State Request Verification
Win Source Part Number 753779-IS42S16400A-7TI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS42S16400A-7TI CAD Model

Description

The IS42S16400A-7TI is a 64Mb synchronous DRAM (SDRAM) chip manufactured by ISSI (Integrated Silicon Solution Inc.). It's designed for applications that require moderate memory capacity and speed, such as embedded systems, networking devices, and consumer electronics. The SDRAM architecture provides a good balance between performance and cost, making it a suitable choice for a variety of applications.

Applications:

  • Embedded systems: Used in various embedded systems requiring moderate memory, such as industrial controllers and network devices.
  • Networking equipment: Employed in routers, switches, and other network devices for buffering and control functions.
  • Consumer electronics: Found in set-top boxes, DVD players, and other consumer electronics products.
  • Printers: Used for buffering print data.
  • Industrial Control Systems: Used in data acquisition and control systems for temporary data storage.

Features:

  • 64Mb density: Provides a memory capacity of 64 megabits.
  • SDRAM architecture: Synchronous DRAM architecture for improved performance compared to asynchronous DRAM.
  • Operating frequency of 143 MHz: The "-7TI" indicates a speed grade of 7ns, equating to a frequency of 143 MHz.
  • Single 3.3V power supply: Operates on a single 3.3V power supply.
  • LVTTL compatible inputs and outputs: Compatible with LVTTL logic levels.
  • Programmable burst length: Supports burst lengths of 1, 2, 4, 8, or full page.
  • Auto refresh and self refresh modes: Reduces power consumption during idle periods.
  • 4,096 rows x 256 columns x 16 bits organization: Internal memory organization.

Benefits:

  • Moderate memory capacity: Provides sufficient memory for a wide range of applications.
  • Improved performance: SDRAM architecture offers better performance compared to asynchronous DRAM.
  • Simplified design: Single power supply and LVTTL compatible I/O simplify the design process.
  • Reduced power consumption: Auto refresh and self refresh modes minimize power consumption.

Additional Details:

The IS42S16400A-7TI is typically packaged in a TSOP (Thin Small Outline Package). The refresh rate is an important parameter to consider for data retention. It is designed to meet industry standards for reliability and performance.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1649 $233.2344
72+ $4.0263 $289.8936
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess